EN
  • EN
  • DE

PMEG4050ETP

Part No PMEG4050ETP
Manufacturer NXP / Nexperia
Description 40 V, 5 A low VF MEGA Schottky barrier rectifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1239035-PMEG4050ETP
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PMEG4050ETP CAD Model

Description

NXP PMEG4050ETP Schottky Barrier Diode

The NXP PMEG4050ETP is a highly efficient, low voltage drop Schottky barrier diode designed for a range of applications that demand high energy efficiency and reliability. This diode is a part of NXP's low VF MEGA Schottky diode series, which is renowned for its high efficiency and robustness in operation.

Key Features:

  • Low Forward Voltage: The PMEG4050ETP features a low forward voltage drop, typically only 0.36V at 4A, which makes it ideal for high-efficiency power management applications.
  • High Current Capability: It supports a continuous forward current of up to 5A, making it suitable for high current applications.
  • Low Reverse Leakage: The diode has a very low reverse leakage current, which helps in reducing power loss and improving overall system efficiency.
  • Power Dissipation: With a total power dissipation of 15.3 W, this diode can handle significant amounts of power, making it suitable for heavy-duty operations.
  • Compact Package: The PMEG4050ETP comes in a small and flat lead SMD plastic package known as CFP15 (SOD128), which is designed for surface-mounted applications, allowing for efficient space utilization in circuit design.

Applications:

The NXP PMEG4050ETP Schottky barrier diode is widely used in various applications, particularly where high efficiency is critical. Some of the common applications include:

  • Switch-mode power supplies (SMPS)
  • DC-DC converters
  • Reverse polarity protection circuits
  • Low voltage, high-frequency inverters
  • Free-wheeling diodes in power management systems
  • Power OR-ing applications

Reliability and Quality:

NXP Semiconductors is known for its commitment to quality and reliability, and the PMEG4050ETP is no exception. It is designed to meet the stringent requirements of industrial and automotive grade applications, ensuring a long operational life and stable performance under varying conditions.

With its combination of high efficiency, robust package design, and versatile application range, the NXP PMEG4050ETP Schottky barrier diode is an excellent choice for designers looking to enhance the performance and reliability of their power management systems.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9294 $51.1170
115+ $0.8706 $100.1190
180+ $0.8412 $151.4160
260+ $0.7824 $203.4240
335+ $0.7530 $252.2550
415+ $0.7236 $300.2940
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,570 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess