EN
  • EN
  • DE

PMN20EN

Part No PMN20EN
Manufacturer NXP / Nexperia
Description 30 V, 6.7 A N-channel Trench MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1239077-PMN20EN
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PMN20EN CAD Model

Description

The NXP PMN20EN is a high-performance, enhancement-mode MOSFET designed to deliver efficient power management across a wide range of applications. This compact and robust transistor is part of NXP's extensive portfolio of metal-oxide-semiconductor field-effect transistors that are renowned for their reliability and performance.

Key Features

  • Low On-Resistance: The PMN20EN features an exceptionally low on-resistance, which translates to minimal power loss during operation and improved overall efficiency.
  • High-Speed Switching: With its fast switching capabilities, this MOSFET is ideal for high-frequency applications, ensuring swift and responsive performance.
  • Low Threshold Voltage: The low gate threshold voltage of the PMN20EN allows for easy drive and control, making it suitable for low-voltage applications.
  • Advanced TrenchMOS Technology: Utilizing NXP's cutting-edge TrenchMOS technology, the PMN20EN offers superior conductance and reduced leakage currents, enhancing its performance and longevity.

Applications

The PMN20EN is versatile and can be used in a variety of applications, including but not limited to:

  • DC/DC converters
  • Power management circuits
  • Load switches
  • Battery management systems
  • Motor control modules

Electrical Specifications

Boasting a maximum drain-source voltage (V<sub>DS) of 20V and a continuous drain current (I<sub>D) of around 3.1A, the PMN20EN is capable of handling moderate power levels with ease. Its low gate charge ensures efficient operation, particularly in power-sensitive designs.

Package and Environmental Compliance

The PMN20EN is available in a small SOT-23 package, which is not only space-saving but also allows for efficient thermal management. NXP is committed to environmental sustainability, and the PMN20EN complies with RoHS regulations, ensuring that it is free from harmful substances.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
320+ $0.1813 $58.0160
780+ $0.1490 $116.2200
1,200+ $0.1444 $173.2800
1,655+ $0.1398 $231.3690
2,140+ $0.1351 $289.1140
2,860+ $0.1213 $346.9180
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 320 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess