The NXP PMR670UPE is a state-of-the-art Power MOSFET designed for high-efficiency power management applications. This advanced semiconductor device is part of NXP's portfolio of power solutions that are engineered to meet the demanding requirements of modern electronic systems. The PMR670UPE is particularly suitable for switch-mode power supplies, DC-DC converters, motor control circuits, and other power-intensive applications.
Key Features - Low On-Resistance: The PMR670UPE offers exceptionally low on-resistance, which results in minimal power loss and improved overall efficiency.
- High Switching Speed: Engineered for fast switching, this Power MOSFET enables high-frequency operation, reducing the size of passive components and contributing to a more compact design.
- Enhanced Thermal Performance: With its optimized thermal characteristics, the PMR670UPE can handle higher currents and operate at elevated temperatures, ensuring reliable performance even under strenuous conditions.
- Robust Package Design: The device is housed in a durable package that provides excellent mechanical strength and improved thermal conduction, making it suitable for rugged applications.
Applications
The versatility of the NXP PMR670UPE makes it an ideal choice for a wide range of applications, including:
- Power supply modules
- DC-DC converters
- Motor drives and controllers
- Power management systems
- LED lighting solutions
- Automotive electronics
Technical Specifications Parameter Value Drain-to-Source Voltage (VDS) 30 V Continuous Drain Current (ID) 70 A Power Dissipation (PD) 3.8 W RDS(on) 1.4 mΩ Package LFPAK56E
For engineers and designers looking for a robust, high-performance power solution, the NXP PMR670UPE Power MOSFET is an excellent choice that combines efficiency, speed, and reliability in a compact form factor.