EN
  • EN
  • DE

PMT21EN,135

Part No PMT21EN,135
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 7.4A SC-73 / Trans MOSFET N-CH 30V 7.4A 4-Pin(3+Tab) SC-73 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel package
Part Status Obsolete(EOL)
Channel Type Type N
Technology MOSFET
Drain Source Voltage 30V
Current - Continuous Drain (Id) @ 25°C 7.4A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Vgs(th) (Maximum) @ Id 2.5V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 14.4nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 588pF @ 15V
Vgs (Maximum) ±20V
Power Dissipation (Maximum) 820mW (Ta), 8.33W (Tc)
Rds On (Maximum) @ Id, Vgs 21 mOhm @ 7.4A, 10V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting SMD
Manufacturer Package SOT-223
Package TO-261-4, TO-261AA
Win Source Part Number 792438-PMT21EN,135
Popularity Medium
Supply and Demand Status Limited
Quantity per package 4k pcs
Family Name PMT21EN
Introduction Date August 30, 2011
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian PMT21EN,135 CAD Model

Description

The NXP PMT21EN,135 is a state-of-the-art semiconductor device designed to meet the growing demands of modern electronic circuits. Manufactured by NXP Semiconductors, a leader in the industry, this product is part of a family of high-performance transistors that offer a combination of low power consumption and high efficiency, making them ideal for a wide range of applications.

Key Features

  • Low On-Resistance: The PMT21EN,135 boasts an extremely low on-resistance, resulting in minimal power loss and improved overall efficiency in electronic circuits.
  • High-Speed Switching: Designed for fast switching applications, this device ensures rapid response times, which is crucial for high-frequency operations.
  • Energy Efficiency: With its low power consumption, the PMT21EN,135 is an environmentally friendly choice that helps reduce the carbon footprint of electronic devices.
  • Robust Thermal Performance: The product is built to withstand high temperatures, ensuring reliability and longevity even under stressful conditions.
  • Compact Form Factor: The small size of the PMT21EN,135 makes it suitable for space-constrained applications, allowing designers to minimize the footprint of their electronic designs.

Applications

The versatility of the PMT21EN,135 allows it to be used in a variety of applications, including:

  • Power Management Systems
  • DC-DC Converters
  • Motor Control Circuits
  • LED Lighting Solutions
  • Computing and Networking Equipment

Technical Specifications

The PMT21EN,135 transistor is characterized by its technical specifications that ensure optimal performance in demanding environments:

  • Package Type: SOT-23
  • Drain-Source Voltage (Vds): Specified by Manufacturer
  • Continuous Drain Current (Id): Specified by Manufacturer
  • Power Dissipation (Pd): Specified by Manufacturer
  • Operating Temperature Range: Specified by Manufacturer

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The PMT21EN,135 is no exception, as it is produced with stringent quality control measures and is designed to meet the rigorous standards of the electronics industry. Customers can trust the reliability and performance of this product for their critical applications.

Ordering Information

To order the PMT21EN,135 or to obtain more information about pricing and availability, please contact NXP Semiconductors or an authorized distributor. Ensure you have the correct product code for a seamless purchasing process.

You May Also Be Interested in

Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess