The AP4434GH-HF is an N-Channel enhancement mode power MOSFET from Advanced Power Electronics Corp. It is designed for high-efficiency power switching applications, emphasizing low on-resistance and fast switching speeds.
Applications
- Synchronous Rectification in DC-DC Converters
- Load Switching
- Power Management in Portable Devices
- Motor Control
- LED Lighting
Features
- Low On-Resistance: Reduces power loss and improves overall efficiency.
- Low Gate Charge: Enables fast switching and minimizes switching losses.
- High Avalanche Energy: Provides robustness against transient voltage spikes.
- RoHS Compliant: Complies with Restriction of Hazardous Substances standards.
- Halogen-Free: Environmentally friendly design.
Benefits
- Enhanced Efficiency: Lower on-resistance translates to higher power conversion efficiency, reducing heat generation and extending battery life.
- Improved Thermal Performance: Reduced power dissipation due to low Rds(on) enhances thermal management and system reliability.
- Increased Reliability: High avalanche energy ensures reliable performance under demanding conditions.
- Simplified Design: Fast switching characteristics simplify driver circuit design and reduce component count.
- Environmentally Conscious: RoHS and Halogen-Free compliance contribute to environmental sustainability.
Technical Specifications
The AP4434GH-HF typically features a drain-source voltage (Vds) of 30V and a continuous drain current (Id) of up to 16A. The on-resistance (Rds(on)) is exceptionally low. The gate threshold voltage (Vgs(th)) is usually around 1V to 3V. Common package types include SOP-8.
This N-Channel MOSFET provides efficient and reliable power switching for a wide range of applications. Its low on-resistance and fast switching characteristics make it an excellent choice for synchronous rectification and other high-frequency switching applications.