EN
  • EN
  • DE

PN544PC2ET/C30702118

Part No PN544PC2ET/C30702118
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers - Application Specific
Description NFC CONTROLLER PN544
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
Mfr NXP
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 4,000 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
HTSUS 0000.00.0000
Win Source Part Number 890123-PN544PC2ET/C30702118
Ultra Librarian 3D Model Ultra Librarian PN544PC2ET/C30702118 CAD Model

Description

The NXP PN544PC2ET/C30702118 is a highly integrated Near Field Communication (NFC) Controller, designed for enabling contactless communication at 13.56 MHz. This advanced chip is a crucial component in various applications such as mobile phones, tablets, wearables, and smart cards, allowing for seamless and secure short-range wireless connectivity.

Key Features

  • Compatibility: Supports a wide range of NFC technologies, including ISO/IEC 14443 A/B, FeliCa, and the NFC Forum protocols for tag reading and peer-to-peer communication.
  • High Integration: Integrates an RF field detector, low-power oscillator, and power management units, reducing the number of external components required and simplifying the design process.
  • Advanced Security: Features hardware support for secure transactions and encryption, ensuring safe data exchange and authentication for contactless payments and secure access control.
  • Energy Efficiency: Designed with power-saving modes and an efficient power management system, making it suitable for battery-powered devices where energy consumption is a critical concern.
  • Flexibility: Offers a flexible interface with multiple host communication options, such as SPI, I2C, and UART, to accommodate various design requirements and system architectures.

Applications

The PN544PC2ET/C30702118 is ideal for a broad spectrum of NFC-enabled applications. It is commonly used in:

  • Mobile devices for contactless payment systems and data exchange
  • Access control systems for secure entry and identification
  • Public transportation ticketing systems
  • Consumer electronics for easy pairing and data sharing

Technical Specifications

The controller operates within a supply voltage range of 2.5V to 5.5V, making it versatile for different power environments. It is built to handle a wide temperature range, ensuring reliable performance under varying conditions. The compact package design allows for easy integration into space-constrained applications.

Conclusion

The NXP PN544PC2ET/C30702118 stands out as a robust and versatile NFC controller, providing designers with a secure, integrated solution for implementing NFC in a multitude of products. Its combination of advanced features, energy efficiency, and ease of integration makes it a top choice for enabling the next generation of smart, connected devices.

You May Also Be Interested in

Freescale Semiconductor - NXP
Integrated S12 Based Relay Driver with LIN
Lowest to $9.8418
Ricoh
Lowest to $13.5909
Infineon Technologies
IC SOC MOTOR DRIVER 48VQFN
Lowest to $7.0446
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
Sipex Corporation
Dual Supply Synchronous Buck Controller
Need more? Email Us
Freescale Semiconductor - NXP
Integrated S12 Based Relay Driver with LIN
Lowest to $9.9099
Ricoh
Lowest to $5.6306
Ricoh
Need more? Email Us
Digi International
IC ARM9 MICROPROCESSOR 265BGA
Lowest to $422.9578

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess