EN
  • EN
  • DE

PN7120A0EV/C10801

Part No PN7120A0EV/C10801
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers - Application Specific
Description NFC FORUM COMPLIANT CONTROLLER W
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
Mfr NXP
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
HTSUS 0000.00.0000
Win Source Part Number 890125-PN7120A0EV/C10801
Ultra Librarian 3D Model Ultra Librarian PN7120A0EV/C10801 CAD Model

Description

NXP PN7120A0EV/C10801 NFC Controller

The NXP PN7120A0EV/C10801 NFC Controller is a high-performance, full NFC solution designed for easy integration into any system. This NFC controller offers a plug-and-play solution for a wide range of applications including home automation, healthcare, retail, and gaming. With its comprehensive support for NFC communication protocols, the PN7120A0EV/C10801 is ideal for creating seamless, contactless communication experiences.

Key Features:

  • High Integration: The PN7120A0EV/C10801 comes with an integrated firmware, which simplifies the implementation process, reducing time-to-market for developers and product designers.
  • Multi-Protocol Support: It supports a wide range of NFC technologies, including ISO/IEC 14443 Type A and B, FeliCa, and ISO/IEC 15693, ensuring compatibility with a multitude of NFC-enabled devices.
  • Flexible Interfaces: The controller provides various interface options, including I2C, SPI, and UART, allowing for easy integration with different host systems.
  • Energy Efficiency: Designed with power-saving features, the PN7120A0EV/C10801 is suitable for battery-powered devices, contributing to longer operation times and improved energy management.
  • Comprehensive SDK and Tools: NXP offers a full suite of software development kits and tools to aid in the development of NFC applications, enabling rapid prototyping and development.

Applications:

The PN7120A0EV/C10801 NFC Controller is versatile and can be utilized in various applications, such as:

  • Smartphones and tablets for mobile payment systems and data sharing.
  • Wearable devices for access control and health monitoring.
  • Consumer electronics for pairing and information exchange.
  • Point of Sale (POS) terminals for contactless payments.

With its ease of use and comprehensive feature set, the NXP PN7120A0EV/C10801 NFC Controller is an excellent choice for any developer looking to incorporate NFC functionality into their products. It not only accelerates the design process but also ensures a reliable and user-friendly end-user experience.

You May Also Be Interested in

Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
Infineon Technologies
IC SOC MOTOR DRIVER 48VQFN
Lowest to $7.0446
Infineon Technologies
IC USB-C CONTROLER THNDRBLT 9CSP
Need more? Email Us
Microchip Technology
IC, INDUCTIVE SENSOR
Lowest to $4.3014
Cypress Semiconductor Corp
CCG3
Lowest to $3.0901
Cypress Semiconductor Corp
IC CNTRLR USB FS 28SSOP
Lowest to $3.0871
Cypress Semiconductor Corp
IC USB TYPE C CONTROL
Lowest to $3.4484
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.8822 $58.8220
21+ $5.5028 $115.5588
33+ $5.3130 $175.3290
47+ $4.9335 $231.8745
61+ $4.7437 $289.3657
77+ $4.5541 $350.6657
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess