EN
  • EN
  • DE

PN80VEU3B002B005

Part No PN80VEU3B002B005
Manufacturer NXP / Nexperia
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1112910-PN80VEU3B002B005
Categories Custom Parts
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PN80VEU3B002B005 CAD Model

Description

The NXP PN80VEU3B002B005 is a cutting-edge secure element and NFC solution designed to facilitate seamless and secure contactless transactions for a variety of applications. As a product from the renowned semiconductor manufacturer NXP, this module is built to deliver high performance, multi-application support, and top-tier security features.

Key Features

  • Advanced NFC Technology: The PN80V series is equipped with state-of-the-art Near Field Communication (NFC) capabilities, enabling quick and easy wireless communication between devices such as smartphones, tablets, and point-of-sale (POS) terminals.
  • Embedded Secure Element: At the heart of the PN80VEU3B002B005 lies a robust secure element that provides a trusted platform for handling sensitive data and secure applications. It is ideal for payment systems, authentication services, and other security-dependent applications.
  • High-Level Integration: This product integrates an NFC controller and a secure element in one package, simplifying design and reducing the footprint on the host device, making it perfect for space-constrained applications.
  • Multi-Protocol Support: The device supports a wide range of protocols, including ISO/IEC 14443, FeliCa, and MIFARE, ensuring compatibility with a broad spectrum of NFC applications and services.
  • Power Efficiency: Designed with power efficiency in mind, the PN80VEU3B002B005 is suitable for battery-powered devices, where power consumption is a critical consideration.
  • Enhanced Security: Featuring advanced encryption and security protocols, the module provides a secure channel for data exchange, protecting against unauthorized access and fraud.

Applications

The versatility of the PN80VEU3B002B005 makes it an ideal choice for a wide array of applications, including mobile payments, smart ticketing, access control, and identity verification. Its robust security features also make it well-suited for use in banking cards and ePassports, where data integrity and protection are paramount.

Conclusion

NXP's PN80VEU3B002B005 offers a comprehensive NFC and secure element solution that meets the growing demand for secure and convenient contactless interactions in today's digital world. With its advanced features and reliable performance, it stands as a top choice for developers looking to incorporate NFC technology into their products.

You May Also Be Interested in

Intel
Need more? Email Us
Intel
Need more? Email Us
PLX
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457
Keystone Electronics
Holder Negative Aaa Aaaa N
Need more? Email Us
NEC
Need more? Email Us
NANYA
Need more? Email Us
ON Semiconductor
C514B-COLD BOOST / Bipolar Motor Driver Power MOSFET SPI, Step/Direction 32-QFNW (5x5)
Need more? Email Us
Pasternack Enterprises, Inc.
Sma Female to Ssmc Plug Adapter
Lowest to $102.8549

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9589 $58.7670
75+ $1.6078 $120.5850
115+ $1.5569 $179.0435
155+ $1.5073 $233.6315
200+ $1.4565 $291.3000
270+ $1.3063 $352.7010
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,169 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess