EN
  • EN
  • DE

PSMN004-60P

Part No PSMN004-60P
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 75A TO220AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 75A (Tc)
Gate-Source Threshold Voltage 4V @ 1mA
Max Gate Charge 168nC @ 10V
Max Input Capacitance 8300pF @ 25V
Maximum Rds On at Id,Vgs 3.6 mOhm @ 25A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Win Source Part Number 210268-PSMN004-60P
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PSMN004-60P CAD Model

Description

  

PSMN004-60P - NXP MOSFET Overview

  

The PSMN004-60P is a high-performance, N-channel enhancement mode Field-Effect Transistor (FET) designed by NXP Semiconductors. This MOSFET is part of the NextPowerS3 portfolio, embodying the latest advancements in silicon technology for power management and conversion.

    

Key Features

  
        
  • Low On-Resistance: The PSMN004-60P boasts an exceptionally low on-resistance (RDS(on)) of just 3.7 mΩ at a gate-source voltage of 10V. This feature ensures minimal conduction losses and enhances overall efficiency.
  •     
  • High Current Capability: With a continuous drain current (ID) of 100A, this MOSFET can handle high-power applications with ease, making it suitable for a wide range of industrial and computing tasks.
  •     
  • 60V Drain-Source Voltage: The device supports a maximum drain-source voltage (VDS) of 60V, providing a good safety margin for most low to medium voltage applications.
  •     
  • Enhanced Thermal Performance: The PSMN004-60P is housed in an LFPAK56 (Power-SO8) package, which offers superior thermal performance and a compact footprint for space-constrained designs.
  •   
  

Applications

  

The PSMN004-60P is versatile and can be used in a variety of applications, including:

  
        
  • DC/DC converters
  •     
  • Motor drives
  •     
  • Power management systems
  •     
  • Switching regulators
  •     
  • Power supplies for servers, telecom, and datacom applications
  •   
  

Reliability and Quality

  

NXP Semiconductors is known for its commitment to quality and reliability, and the PSMN004-60P is no exception. It is designed to meet the stringent requirements of industrial and computing environments, ensuring long-term stability and performance under various operating conditions.

  

Environmental Compliance

  

The PSMN004-60P is compliant with RoHS and Halogen-Free standards, reflecting NXP's dedication to environmental sustainability and the reduction of hazardous substances in electronic components.

You May Also Be Interested in

Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess