EN
  • EN
  • DE

PSMN3R5-30LL,115

Part No PSMN3R5-30LL,115
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 40A 8DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features N-Channel 30 V 40A (Tc) 71W (Tc) Surface Mount 8-DFN3333 (3.3x3.3)
Manufacturer NXP
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 8-VDFN Exposed Pad
Case / Package 8-DFN3333 (3.3x3.3)
Family Name PSMN3
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 934064638115, 568-5591-6, 568-5591-1, 568-5591-2, PSMN3R530LL115
Quantity per package 1400
Popularity High
Supply and Demand Status Limited
Win Source Part Number 890305-PSMN3R5-30LL,115
Ultra Librarian 3D Model Ultra Librarian PSMN3R5-30LL,115 CAD Model

Description

Overview of PSMN3R5-30LL,115

The PSMN3R5-30LL,115 is a high-performance, N-channel enhancement mode field-effect transistor (MOSFET) produced by NXP Semiconductors. This power MOSFET is designed to deliver efficiency and power density in various applications, making it a versatile component for modern electronic designs.

Key Features

  • Low On-Resistance: With a low RDS(on) of just 3.5 mΩ, the PSMN3R5-30LL,115 offers reduced conduction losses, leading to higher efficiency in power conversion applications.
  • High Continuous Drain Current: It can support a continuous drain current (ID) of up to 100 A, making it suitable for high-power applications.
  • 30V Drain-Source Voltage: The MOSFET has a maximum drain-source voltage (VDS) of 30V, providing a good balance between performance and ruggedness.
  • Logic Level Gate Drive: It is compatible with standard logic level gate drive voltages, simplifying the driving circuitry required for switching applications.
  • Low Gate Charge: The device has a low total gate charge (Qg), which improves the switching performance and reduces switching losses.

Applications

The PSMN3R5-30LL,115 is ideal for a wide range of applications, including:

  • DC/DC converters
  • Power management systems
  • Motor drives
  • Battery management systems
  • Automotive applications
  • Switch Mode Power Supplies (SMPS)

Package and Reliability

This MOSFET comes in a robust and compact LFPAK33 package, which is designed to offer high power density and low thermal resistance. The PSMN3R5-30LL,115 ensures reliable performance in a wide range of operating conditions and is qualified according to the stringent standards of the automotive industry, making it suitable for automotive as well as industrial applications.

Environmental Compliance

NXP is committed to environmental sustainability. The PSMN3R5-30LL,115 is designed to meet various environmental standards, ensuring compliance with RoHS directives and promoting the use of environmentally friendly materials and manufacturing processes.

In summary, the PSMN3R5-30LL,115 from NXP is a highly efficient, robust, and reliable MOSFET that is suitable for high-performance power switching applications. Its low on-resistance, high current capability, and logic level compatibility make it an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 600V 10A TO220FP
Lowest to $2.6969
STMicroelectronics
MOSFET N-CH 500V 7.5A TO-220FP
Lowest to $2.4717
NXP / Nexperia
IC TRANS RF LDMOS / RF Mosfet LDMOS (Dual) 28 V 800 mA 1.81GHz 17.4dB 71W NI-1230-4LS2L
Need more? Email Us
STMicroelectronics
MOSFET N-CH 600V 17A TO220FP
Lowest to $5.6965
IXYS
N-Channel Enhancement Mode Avalanche Rated, High dv/dt, Low t Low Gate Charge and Capacitances
Lowest to $32.6415
IXYS
Polar HiPerFET Power MOSFET
Lowest to $5.1136
STMicroelectronics
N-channel 800 V, 0.3 ohm typ., 14 A SuperMESH 5 Power MOSFET
Lowest to $4.4352
Vishay
Dual N-Channel 40-V (D-S) MOSFET
Need more? Email Us
ON Semiconductor
Power MOSFET 30 V, 54 A, Single N-Channel, DPAK/IPAK
Lowest to $0.2900

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess