PSMN4R3-100ES - NXP MOSFET Overview
The PSMN4R3-100ES is a high-performance MOSFET designed and manufactured by NXP Semiconductors. This power MOSFET is part of NXP's extensive portfolio of energy-efficient devices, tailored for a wide range of applications, including power management, industrial, automotive, and more.
Key Features
- Low On-Resistance: The device features a low on-resistance of just 4.3 mΩ, which improves its efficiency by minimizing conduction losses.
- High Current Capability: With a continuous drain current of 100A, this MOSFET can handle high current applications with ease.
- High Efficiency: Designed to optimize power efficiency, the PSMN4R3-100ES reduces power losses and improves overall system performance.
- Rugged Design: The MOSFET is engineered to withstand harsh conditions, making it ideal for industrial and automotive applications requiring high reliability.
- Low Gate Charge: A low gate charge facilitates faster switching, contributing to the device's high-speed performance.
- 100V Drain-Source Voltage: This feature allows the MOSFET to be used in higher voltage applications while maintaining stable operation.
Applications
The PSMN4R3-100ES is versatile and can be used in various applications, including:
- DC/DC Converters
- Motor Drives
- Power Supplies
- Automotive Systems
- Solar Power Inverters
- Switch Mode Power Supplies (SMPS)
Technical Specifications
Parameter
Value
Drain-Source Voltage (V<sub>DS)
100V
Continuous Drain Current (I<sub>D)
100A
On-Resistance (R<sub>DS(on))
4.3mΩ
Power Dissipation (P<sub>D)
306W
Operating Temperature Range
-55°C to +175°C
For designers and engineers looking for a robust and efficient power MOSFET, the PSMN4R3-100ES from NXP offers an excellent balance of performance, reliability, and energy efficiency, making it a top choice for a wide range of power applications.