EN
  • EN
  • DE

PTN3392BS/F4Y

Part No PTN3392BS/F4Y
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description IC INTFACE SPECIALIZED 48HVQFN / Desktop, Notebook PCs Interface 48-HVQFN (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr NXP
Package Tape & Reel
Product Status Last Time Buy
Applications Desktop, Notebook PCs
Interface I2C
Voltage - Supply 3V ~ 3.6V
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-HVQFN (7x7)
Mounting Type Surface Mount
Base Product Number PTN3392
Standard Package 4,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 890432-PTN3392BS/F4Y
Ultra Librarian 3D Model Ultra Librarian PTN3392BS/F4Y CAD Model

Description

Product Overview: PTN3392BS/F4Y

The PTN3392BS/F4Y is a high-performance, versatile interface IC from NXP Semiconductors designed to bridge the gap between DisplayPort signals and LVDS (Low Voltage Differential Signaling) display panels. This product is a perfect solution for applications that require the conversion of DisplayPort (DP) inputs to LVDS outputs, making it ideal for use in laptops, desktop monitors, and industrial display systems.

Key Features

  • DisplayPort to LVDS Conversion: The PTN3392BS/F4Y efficiently converts DisplayPort 1.2 signals to LVDS, supporting single or dual link LVDS interfaces.
  • High Resolution Support: It supports high-resolution displays, providing a maximum resolution of up to 1920x1200 with a 60Hz refresh rate, ensuring crisp and clear visual performance.
  • Advanced Features: The device includes advanced features such as automatic sink detection, a spread spectrum clock generator for EMI reduction, and power management capabilities.
  • Low Power Consumption: It is designed for low power operation, making it an energy-efficient choice for portable and battery-powered devices.
  • Compact Packaging: The PTN3392BS/F4Y comes in a small HVQFN package, which is ideal for space-constrained applications.

Applications

Due to its flexibility and support for various display standards, the PTN3392BS/F4Y is suitable for a wide range of applications:

  • Notebook and laptop computers
  • Desktop monitors
  • Industrial displays
  • Consumer electronics with display interfaces
  • Embedded systems requiring display connectivity

Reliability and Quality

NXP's commitment to quality ensures that the PTN3392BS/F4Y meets the highest standards of reliability and performance. The IC undergoes rigorous testing and validation to ensure it operates effectively under various conditions and is compliant with industry standards for interoperability and safety.

Overall, the PTN3392BS/F4Y by NXP is a robust and reliable solution for converting DisplayPort signals to LVDS, providing designers with a flexible and efficient way to drive a wide range of displays in their electronic projects.

You May Also Be Interested in

NXP / Nexperia
IC SMART CARD INTERFACE 16SOIC
Lowest to $0.3538
NXP / Nexperia
IC I2C MUX 4CH BI-DIR 20-TSSOP
Lowest to $0.7075
Broadcom Limited
PEX89072B0-2-DB
Need more? Email Us
Iflytek
LQFP-64(10x10) Audio Special Purpose RoHS
Lowest to $35.1880
Toshiba Semiconductor and Storage
Interface - Specialized HDMI Interface Brdge
Lowest to $8.8130
NXP / Nexperia
IC I2C MUX 4CH 20-SOIC
Need more? Email Us
IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.9009
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
NXP / Nexperia
IC INTERFACE SPECIALIZED 16TSSOP
Lowest to $0.5418

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess