EN
  • EN
  • DE

PTN36221AHXHP

Part No PTN36221AHXHP
Manufacturer NXP / Nexperia
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER USB 3.0 1CH 12X2QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Buffer, ReDriver 1 Channel - 12-X2QFN (1.6x1.6)
Manufacturer NXP
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 12-XFQFN
Case / Package 12-X2QFN (1.6x1.6)
Family Name PTN36
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 568-11581-6, 568-11581-2, 935303487128, PTN36221AHX,128, 568-11581-1
Quantity per package 10000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 931084-PTN36221AHXHP
Ultra Librarian 3D Model Ultra Librarian PTN36221AHXHP CAD Model

Description

Product Overview: PTN36221AHXHP by NXP Semiconductors

The PTN36221AHXHP is a high-performance, versatile solution designed by NXP Semiconductors, aimed at enhancing connectivity and data transfer rates. This product is a dual high-speed USB 2.0 to SATA3 bridge, which facilitates the connection between Universal Serial Bus (USB) and Serial Advanced Technology Attachment (SATA) interfaces. It is particularly suitable for applications that require fast and reliable data transfer between a USB port and a SATA device.

Key Features

  • Interface Bridging: The PTN36221AHXHP bridges USB 2.0 to dual SATA3 ports, enabling users to connect SATA devices to a USB-enabled computer or hub.
  • High Data Transfer Rates: It supports SuperSpeed USB (USB 3.0) data rates up to 5 Gbps, ensuring swift data transfer between connected devices.
  • Enhanced Compatibility: The device is compatible with various operating systems and does not require additional drivers for most modern systems, offering a plug-and-play experience.
  • Low Power Consumption: It is designed for energy-efficient operation, minimizing power usage without compromising performance.
  • Compact Design: With its small form factor, the PTN36221AHXHP can be easily integrated into system designs without occupying excessive space.

Applications

The versatility of the PTN36221AHXHP makes it ideal for a wide range of applications, including:

  • External storage solutions such as HDDs or SSDs
  • Docking stations
  • Laptop and desktop upgrades
  • Consumer electronics that require data storage components
  • Industrial applications requiring robust data logging and storage

Quality and Reliability

NXP Semiconductors is known for their commitment to quality and reliability, and the PTN36221AHXHP is no exception. It is built to meet high standards, ensuring stable operation and longevity, even in demanding conditions. The product undergoes rigorous testing and validation to ensure it meets the industry specifications and customer expectations.

Whether you are developing consumer electronics, industrial storage solutions, or upgrading existing systems, the PTN36221AHXHP provides a reliable bridge between USB and SATA interfaces, facilitating high-speed data transfers and efficient operation.

You May Also Be Interested in

Texas Instruments
1:8 LVTTL TO M-LVDS REPEATER DUAL 1:4 LVTTL TO M-LVDS REPEATER
Lowest to $9.6696
IDT, Integrated Device Technology Inc
IC REDRIVER 4.8GBPS 655FCBGA
Lowest to $13.1381
IDT, Integrated Device Technology Inc
IC REDRIVER I2C 8CH 100BGA
Lowest to $232.6043
Texas Instruments
IC REDRIVER PCIE/SAS/SATA 54WQFN / CML Repeater 2.5V/3.3V 54-Pin WQFN EP T/R
Lowest to $28.6800
Texas Instruments
DIFFERENTIAL TRANSLATOR/REPEATER
Lowest to $9.5108
Texas Instruments
IC REDRIVER 1CH 3.125GBPS 16WQFN / LVDS Buffer 3125Mbps 16-Pin WQFN EP T/R
Lowest to $11.2628
ON Semiconductor
IC VOLT LEVEL TRANSLATOR US8
Lowest to $1.4478
Texas Instruments
IC MULTIPLEXER 1CH 16SOIC
Lowest to $8.1027
Diodes Incorporated
CML Buffer/Repeater 1.8V 36-Pin TQFN EP T/R / IC REDRIVER PCIE 2CH 36TQFN
Lowest to $2.9324

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4280 $58.2720
58+ $1.9921 $115.5418
90+ $1.9299 $173.6910
124+ $1.8676 $231.5824
160+ $1.8054 $288.8640
215+ $1.6186 $347.9990
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,140 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess