The NXP PTN36241BS is a high-performance, versatile SuperSpeed USB 3.0 redriver that enhances signal quality by performing receive equalization on the deteriorated input signal followed by transmit de-emphasis maximizing system link performance. With its cutting-edge technology, the PTN36241BS is an ideal solution for applications that demand high-speed data transmission and reliable connectivity.
Key Features
- SuperSpeed USB 3.0 Compatible: The PTN36241BS supports data rates up to 5 Gbps, making it suitable for the latest USB 3.0 applications.
- Automatic Equalization: The device has built-in capabilities to automatically adjust equalization levels to optimize signal integrity over various cable lengths.
- Programmable De-emphasis: Transmit signals can be fine-tuned with programmable de-emphasis to compensate for signal loss and ensure high-quality transmission.
- Low Power Consumption: Designed for efficiency, the PTN36241BS maintains low power consumption, which is critical for battery-powered devices.
- Small Form Factor: The compact size of the PTN36241BS makes it a perfect fit for space-constrained applications.
- Enhanced ESD Protection: The device includes Electrostatic Discharge (ESD) protection on the USB I/O pins, safeguarding the device from common electrostatic damages.
Applications
The PTN36241BS is suitable for a wide range of applications, including but not limited to:
- Notebook and Desktop Computers
- Docking Stations
- Display Applications
- External Storage Devices
- USB 3.0 Hubs, Peripherals, and Monitors
Technical Specifications
| Attribute |
Details |
| Data Rate |
Up to 5 Gbps |
| Power Supply |
3.3V |
| Operating Temperature |
0°C to 70°C |
| Package |
HX2QFN24 |
Conclusion
The NXP PTN36241BS is a highly reliable and efficient solution for enhancing USB 3.0 connectivity in a variety of electronic devices. Its advanced features and technical specifications make it a top choice for system designers looking to improve signal integrity and overall performance in their USB interfaces.