The PTVS43VS1UR from NXP Semiconductors is a state-of-the-art Transient Voltage Suppressor (TVS) designed to protect sensitive electronics from voltage spikes and surges. This robust component is engineered to safeguard voltage-sensitive devices from destructive energy transients caused by lightning, load switch, and other transient events.
Key Features
- High Surge Capability: With its ability to handle surge currents up to 400 A (8/20 µs pulse), the PTVS43VS1UR offers exceptional protection for your electronic circuits.
- Low Clamping Voltage: The device provides a low clamping voltage under surge conditions, ensuring that connected components are shielded from the harmful effects of overvoltage events.
- Uni-directional Functionality: As a uni-directional TVS, it offers targeted protection for specific polarity spikes, making it ideal for DC power applications.
- Compact Package: Encased in a small and flat lead SOD-123W surface-mount package, it is suitable for high-density PCB layouts and is easy to incorporate into a variety of designs.
Applications
The PTVS43VS1UR is versatile and can be used in a wide range of applications, including:
- Automotive electronics
- Industrial control systems
- Telecommunication infrastructure
- Portable devices
- Power supply protection
Technical Specifications
- Reverse Stand-off Voltage (V<sub>RWM): 43 V
- Breakdown Voltage (V<sub>BR): 47.8 V to 52.8 V
- Peak Pulse Power Dissipation (P<sub>ppm): 600 W (10/1000 µs waveform)
- Maximum Peak Pulse Current (I<sub>ppm): 12.5 A
- Operating Temperature Range: -55°C to +175°C
The PTVS43VS1UR is a reliable and efficient solution for transient voltage suppression. Its ability to provide high surge protection and maintain a low clamping voltage makes it an indispensable component for protecting sensitive electronics in a multitude of applications.