EN
  • EN
  • DE

SMLJ220CE3/TR13

Part No SMLJ220CE3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 220V
Power - Peak Pulse 300W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AB, SMC
Supplier Device Package DO-214AB
Base Product Number SMLJ220
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299504-SMLJ220CE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMLJ220CE3/TR13 CAD Model

Description

Microchip Technology's SMLJ220CE3/TR13 Transient Voltage Suppressor

Introducing the robust and reliable SMLJ220CE3/TR13, a high-quality Transient Voltage Suppressor (TVS) diode from Microchip Technology. Designed to protect sensitive electronic equipment from voltage spikes and transients, this TVS diode is an essential component for any circuit facing potential over-voltage conditions.

Key Features and Benefits

  • High Surge Capability: With its stand-off voltage of 220V, the SMLJ220CE3/TR13 is capable of handling surge events without compromising the integrity of the protected circuit.
  • Surface Mount Package: The device comes in a convenient surface mount DO-214AB package (SMCJ), ensuring easy integration into PCB designs and saving valuable board space.
  • Bi-directional Protection: As a bidirectional TVS, it provides symmetrical protection for AC applications or situations where the polarity of the transient could be either direction.
  • High Reliability: Manufactured by Microchip Technology, a leader in the semiconductor industry, this TVS diode meets stringent quality standards for dependable performance.
  • ISO and AEC-Q Compliant: The device adheres to international standards, including ISO 9001 and AEC-Q101, catering to automotive requirements.
  • Large Operating Temperature Range: With an operating junction temperature range of -55°C to +150°C, the SMLJ220CE3/TR13 is suitable for a wide range of environments.
  • RoHS Compliant: The device is RoHS compliant, making it suitable for use in applications where environmental considerations are essential.

Applications

The SMLJ220CE3/TR13 is ideal for protecting against voltage transients in a variety of applications, including:

  • Power supply circuits
  • Industrial systems
  • Telecommunication equipment
  • Automotive electronics
  • Medical devices

With its exceptional surge suppression capabilities, this TVS diode is an excellent choice for designers looking to enhance the durability and longevity of their electronic systems. The SMLJ220CE3/TR13 from Microchip Technology provides a shield against electrical threats, ensuring that your devices operate smoothly and without interruption.

You May Also Be Interested in

Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154
Nexperia USA Inc.
TVS DIODE 24VWM 70VC SOT23
Lowest to $0.1426
ON Semiconductor
TVS DIODE 8.5VWM 14.4VC SMC
Need more? Email Us
Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412
Littelfuse Inc.
TVS DIODE 154VWM 246VC SMB
Lowest to $0.2502
STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516
Vishay
TVS DIODE 30VWM 48.4VC SMC
Lowest to $5.0855
Panasonic
TVS DIODE 4VWM SSSMINI3P
Lowest to $0.3269
Vishay
TVS DIODE 36VWM DO214AB
Lowest to $0.8498

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess