EN
  • EN
  • DE

SM1605C/TR13

Part No SM1605C/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Bidirectional Channels 8
Voltage - Reverse Standoff (Typ) 5V
Voltage - Breakdown (Min) 6V
Voltage - Clamping (Max) @ Ipp 11V
Current - Peak Pulse (10/1000µs) 5A (8/20µs)
Power - Peak Pulse 300W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 440pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SO
Base Product Number SM1605
Standard Package 2,500
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299374-SM1605C/TR13
Ultra Librarian 3D Model Ultra Librarian SM1605C/TR13 CAD Model

Description

Product Overview: SM1605C/TR13 by Microchip Technology

The SM1605C/TR13 is a state-of-the-art integrated circuit from Microchip Technology, renowned for its precision and performance in a wide array of electronic applications. This product is specifically designed to meet the rigorous demands of modern electronics, providing a reliable and efficient solution for both designers and manufacturers.

Key Features

  • High Integration: The SM1605C/TR13 integrates multiple functions into a single chip, reducing the need for additional components and simplifying the design process.
  • Power Efficiency: With its advanced design, this chip offers excellent power efficiency, which is crucial for battery-powered devices and applications where energy conservation is a priority.
  • Robust Performance: Engineered to withstand challenging conditions, the SM1605C/TR13 delivers consistent performance, ensuring reliability across a range of temperatures and operating environments.
  • Compact Form Factor: The small footprint of the chip makes it ideal for space-constrained applications, allowing for more compact and sleek device designs.

Applications

The versatility of the SM1605C/TR13 makes it suitable for a broad spectrum of applications, including but not limited to consumer electronics, automotive systems, industrial controls, and communication devices. Its ability to perform reliably in various conditions makes it a go-to choice for developers seeking a robust component for their next project.

Quality and Support

Microchip Technology is committed to delivering high-quality products, and the SM1605C/TR13 is no exception. It is manufactured to meet stringent quality standards, ensuring that each chip performs to its specifications. Additionally, Microchip provides comprehensive technical support for their products, offering assistance and resources to help integrate the SM1605C/TR13 into your designs smoothly and effectively.

With its combination of integration, power efficiency, and robust performance, the SM1605C/TR13 is an excellent choice for designers looking to leverage Microchip Technology's expertise in their electronic products.

You May Also Be Interested in

STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516
SMC Diode Solutions
TVS DIODE 150VWM 243VC SMB
Lowest to $0.1287
ON Semiconductor
TVS DIODE 64.1VWM 103VC SMB
Need more? Email Us
STMicroelectronics
TVS DIODE 25.6VWM 53.5VC SMC
Lowest to $2.3281
ON Semiconductor
TVS DIODE 11.1VWM 18.2VC SMB
Need more? Email Us
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Diodes Incorporated
TVS DIODE 24VWM 38.9VC SMC
Lowest to $0.3042
Microsemi Corporation
TVS DIODE 75VWM 14SOIC / Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount 14-SOIC
Lowest to $1.9589
Micro Commercial Co
TVS DIODE 28.2VWM DO201AE
Lowest to $0.2931

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess