EN
  • EN
  • DE

PTVS48VS1UR

Part No PTVS48VS1UR
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Description TVS Diode Single Uni-Dir 48V 400W Automotive 2-Pin SOD-123W / 400 W Transient Voltage Suppressor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1240752-PTVS48VS1UR
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name PTVS48VS1UR
Introduction Date February 02, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian PTVS48VS1UR CAD Model

Description

Introducing the PTVS48VS1UR Transient Voltage Suppressor from NXP

The PTVS48VS1UR, crafted by the renowned semiconductor manufacturer NXP, stands as a robust transient voltage suppressor (TVS) diode designed to protect sensitive electronic equipment from voltage spikes and surges. This component is a critical safeguard for circuits where transient voltage protection is vital for reliability and longevity.

Key Features

  • High Surge Protection: The PTVS48VS1UR offers excellent surge protection capabilities, with a stand-off voltage of 48V. This ensures that devices are well-protected from transient events that can cause immediate or cumulative damage.
  • Peak Pulse Power: With an impressive peak pulse power dissipation of 600W (10/1000μs surge), this TVS diode can handle significant power spikes, providing a robust shield against electrical stress.
  • Low Clamping Voltage: It features a low clamping voltage, which is the maximum voltage drop across the diode when subjected to a surge. This characteristic is crucial for protecting sensitive components that can be damaged by relatively low-voltage transients.
  • Fast Response Time: The device boasts an ultra-fast response time to transient events, ensuring that protection is provided almost instantaneously, which is critical for preventing damage to the protected circuits.
  • Uni-directional: As a uni-directional TVS diode, the PTVS48VS1UR is designed to provide protection in one direction, making it ideal for DC power supply applications.
  • Compact Package: The device comes in a small and low-profile SOD-123W surface-mount package, making it suitable for high-density circuit board designs where space is at a premium.

Applications

The PTVS48VS1UR is adept at serving a wide array of applications, including:

  • Automotive systems
  • Industrial controls
  • Telecommunication infrastructure
  • Power supply units
  • Consumer electronics

With its ability to protect against severe voltage transients caused by lightning, load switch, and other temporary voltage phenomena, the PTVS48VS1UR from NXP is an indispensable component for any design where electronic devices must operate reliably and safely under harsh conditions.

By integrating the PTVS48VS1UR into your product designs, you can ensure enhanced durability and performance, safeguarding your electronic investments against unpredictable and potentially damaging voltage spikes.

You May Also Be Interested in

Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.2786 $50.1480
440+ $0.2286 $100.5840
680+ $0.2215 $150.6200
935+ $0.2143 $200.3705
1,210+ $0.2072 $250.7120
1,615+ $0.1858 $300.0670
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,700 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess