EN
  • EN
  • DE

PTVS6V0P1UP

Part No PTVS6V0P1UP
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Description 600 W Transient Voltage Suppressor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1240764-PTVS6V0P1UP
Manufacturer Homepage www.nxp.com
Family Name PTVS6V0P1UP
Introduction Date May 27, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PTVS6V0P1UP CAD Model

Description

Overview of NXP's PTVS6V0P1UP TVS Diode

The PTVS6V0P1UP is a state-of-the-art Transient Voltage Suppressor (TVS) diode designed by NXP Semiconductors. This robust diode is engineered to protect sensitive electronic components from voltage spikes and surges, ensuring reliability and longevity in a variety of applications. With its ultra-low clamping voltage and high surge current capability, the PTVS6V0P1UP is an optimal solution for safeguarding high-speed data lines and power supply connections.

Key Features

  • Stand-off Voltage: The device offers a stand-off voltage of 6.0V, which is the maximum voltage that can be applied continuously without triggering the protective mechanism.
  • Peak Pulse Power: It can handle a peak pulse power of 600W (10/1000μs waveform), providing robust protection against electrical transients.
  • Surge Current Protection: The PTVS6V0P1UP can withstand surge currents up to 6.1A (8/20μs waveform), ensuring that devices remain safe during unexpected power spikes.
  • Low Clamping Voltage: This TVS diode features a low clamping voltage, which reduces stress on the protected component during a transient event.
  • Fast Response Time: The diode's fast response time ensures that protection is activated almost instantaneously, minimizing the risk of damage.
  • Compact Package: Housed in a small and flat lead SOD-128 package, the PTVS6V0P1UP is suitable for space-constrained applications.

Applications

The PTVS6V0P1UP is versatile and can be used in a variety of applications, including:

  • Automotive electronics
  • Portable devices
  • Power management systems
  • Telecommunication equipment
  • Computer peripherals

Quality and Reliability

NXP's commitment to quality is evident in the PTVS6V0P1UP TVS diode, which is manufactured to stringent industry standards. The device's reliability is backed by comprehensive testing and validation, ensuring that it performs consistently under extreme conditions.

In summary, the PTVS6V0P1UP from NXP is an excellent choice for designers looking to enhance the protection of their electronic systems against voltage transients. Its combination of high power absorption capability, fast response, and small form factor makes it a valuable component in any circuit where transient voltage protection is a concern.

You May Also Be Interested in

Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
235+ $0.2166 $50.9010
565+ $0.1777 $100.4005
875+ $0.1722 $150.6750
1,200+ $0.1667 $200.0400
1,555+ $0.1611 $250.5105
2,080+ $0.1444 $300.3520
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 235 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess