EN
  • EN
  • DE

PUMD12115

Part No PUMD12115
Manufacturer NXP / Nexperia
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference case SOT-363
Manufacturer NXP
Win Source Part Number 759618-PUMD12115
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PUMD12115 CAD Model

Description

The NXP PUMD12115 is a state-of-the-art dual NPN/PNP transistor that offers a compact and efficient solution for a wide range of applications. This product is designed to meet the needs of modern electronic circuits, providing high-speed switching and amplification with low power consumption.

Key Features:

  • Transistor Type: The PUMD12115 features a combination of one NPN and one PNP transistor, allowing for versatile circuit designs and simplified PCB layout.
  • Package: Encased in a small SOT363 package, it provides a space-saving solution, ideal for high-density circuit boards and portable electronic devices.
  • Power Handling: With a power dissipation of 250 mW, this dual transistor is capable of handling moderate power levels while maintaining thermal stability.
  • Current Rating: It has a collector current rating of 100 mA for each transistor, suitable for a variety of signal processing tasks.
  • Voltage Ratings: The collector-emitter voltage is rated at 50 V for the NPN transistor and 50 V for the PNP transistor, making it reliable for a broad range of operating conditions.
  • High-Speed Switching: The PUMD12115 is designed for high-speed switching applications, ensuring quick response times in digital circuits.
  • Low Saturation Voltage: It features low saturation voltages, which minimizes power loss and improves efficiency in switching applications.

Applications:

The versatility of the NXP PUMD12115 makes it suitable for a diverse set of applications, including:

  • Signal processing in consumer electronics
  • Switching circuits in telecommunications
  • Driver stages in audio amplifiers
  • Control circuits in embedded systems
  • Power management in portable devices

Quality and Reliability:

NXP Semiconductors is known for its commitment to quality and reliability, and the PUMD12115 is no exception. Manufactured with high-quality materials and subjected to rigorous testing, this dual transistor is designed to perform reliably over a long operational life, even under challenging environmental conditions.

Conclusion:

Whether you are designing a complex audio system or a simple control circuit, the NXP PUMD12115 provides the performance and reliability you need in a compact, efficient package. Its combination of power, speed, and versatility makes it an excellent choice for your next electronic project.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
645+ $0.0779 $50.2455
1,375+ $0.0729 $100.2375
2,130+ $0.0705 $150.1650
3,050+ $0.0656 $200.0800
3,965+ $0.0631 $250.1915
4,955+ $0.0606 $300.2730
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 47,530 pieces
MOQ: 645 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess