EN
  • EN
  • DE

PUMD13

Part No PUMD13
Manufacturer NXP / Nexperia
Description Trans Digital BJT NPN/PNP 50V 100mA Automotive 6-Pin TSSOP / NPN/PNP resistor-equipped transistors; R1 = 4.7 kOHM, R2 = 47 kOHM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1240786-PUMD13
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Introduction Date February 27, 2001
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian PUMD13 CAD Model

Description

The PUMD13 is a high-performance, dual PNP transistor housed in a small Surface-Mounted Device (SMD) package, designed and manufactured by NXP Semiconductors. This product is engineered for applications requiring efficient current regulation and a compact form factor, making it an ideal choice for space-constrained designs.

Key Features

  • Dual PNP Transistors: The PUMD13 contains two PNP transistors, which allows for the design of more compact circuits without sacrificing functionality.
  • Low VCEsat: The device offers a low collector-emitter saturation voltage, which translates to reduced power loss and improved efficiency in operation.
  • High Collector Current: With the capability to handle a high collector current, the PUMD13 is suitable for high-performance applications.
  • SOT-363 Package: The small 6-pin SOT-363 package is designed for optimal space-saving on PCBs, making it perfect for portable and miniaturized electronic devices.

Applications

The versatility of the PUMD13 allows it to be used in a wide range of applications, including but not limited to:

  • Power management modules
  • Charging circuits for battery-powered devices
  • Signal processing
  • Switching applications
  • Audio amplifiers

Technical Specifications

Parameter Value
Configuration Dual PNP
Collector-Emitter Voltage (VCEO) 50 V
Collector Current (IC) 100 mA
Collector-Emitter Saturation Voltage (VCEsat) Low
Package SOT-363

In conclusion, the PUMD13 from NXP is a reliable and efficient component for designers looking to incorporate dual PNP transistors into their electronic designs. Its small footprint, low power consumption, and high current capability make it an excellent choice for a variety of applications.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
850+ $0.0589 $50.0650
1,815+ $0.0552 $100.1880
2,810+ $0.0534 $150.0540
4,035+ $0.0496 $200.1360
5,235+ $0.0478 $250.2330
6,540+ $0.0459 $300.1860
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 990,000 pieces
MOQ: 850 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess