The NXP PUMD12 is a highly efficient, dual PNP transistor that offers compact integration and robust performance for a wide range of applications. This versatile component is designed to meet the stringent requirements of modern electronic circuitry, providing both space-saving benefits and power management solutions.
Key Features
- Transistor Type: The PUMD12 features two PNP transistors in a single package, making it ideal for applications where board space is at a premium.
- Low VCEsat: The low collector-emitter saturation voltage ensures high efficiency and helps to minimize power loss, making it suitable for battery-operated devices.
- High Current Capability: With the ability to handle substantial current, the PUMD12 is well-suited for high-performance applications.
- Surface-Mount Package: The device comes in a small 6-pin Surface-Mounted Device (SMD) package, facilitating easy integration into various circuit designs.
Applications
The PUMD12 is a versatile component that can be used in a variety of applications, such as:
- Switching circuits
- Amplification circuits
- Power management modules
- Signal processing
- Inverter circuits
- And other general-purpose applications in the industrial and consumer electronics sectors.
Technical Specifications
Below are some of the technical specifications of the PUMD12:
| Parameter |
Value |
| Collector-Emitter Voltage (VCEO) |
50V |
| Collector Current (IC) |
100mA |
| Collector-Emitter Saturation Voltage (VCEsat) |
Typically 0.5V at 10mA IC |
| DC Current Gain (hFE) |
100 to 300 at 10mA IC |
For engineers and designers looking for a reliable dual PNP transistor, the NXP PUMD12 offers the perfect blend of compactness, efficiency, and performance, making it an essential component in the development of innovative electronic solutions.