EN
  • EN
  • DE

PVF61NN151CMK50

Part No PVF61NN151CMK50
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT ROMLESS 364LFBGA / ARM® Cortex®-A5/M4 Vybrid, VF6xx Microcontroller IC 32-Bit Dual-Core 500MHz ROMless 364-LFBGA (17x17)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series Vybrid, VF6xx
Package Tray
Product Status Obsolete
Core Processor ARM® Cortex®-A5/M4
Core Size 32-Bit Dual-Core
Speed 500MHz
Connectivity CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, SCI, SD, SPI, UART/USART, USB OTG
Peripherals DMA, LVD, WDT
Program Memory Type ROMless
RAM Size 1.5MB
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 12bit SAR; D/A 12bit
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 364-LFBGA
Supplier Device Package 364-LFBGA (17x17)
Base Product Number PVF61
Standard Package 1
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1346600-PVF61NN151CMK50
Ultra Librarian 3D Model Ultra Librarian PVF61NN151CMK50 CAD Model

Description

The PVF61NN151CMK50 is a state-of-the-art microcontroller unit (MCU) brought to you by NXP Semiconductors, a leader in secure connectivity solutions for embedded applications. This high-performance device is part of NXP's Vybrid series, which is designed to meet the needs of a wide range of industrial, automotive, and consumer electronics applications.

Key Features

  • Powerful ARM Cortex Architecture: At the heart of the PVF61NN151CMK50 lies a dual-core configuration featuring an ARM Cortex-A5 core alongside an ARM Cortex-M4 core. This dual-core setup enables the device to deliver exceptional processing capabilities while maintaining power efficiency.
  • Integrated Memory: The MCU comes equipped with ample memory resources, including 1.5MB of on-chip SRAM, to support complex applications and multitasking without the need for external memory components.
  • Connectivity: With a range of communication interfaces such as Ethernet, USB, CAN, and UART, the PVF61NN151CMK50 ensures seamless connectivity and data transfer capabilities for networked devices.
  • Graphics Processing: The device includes a graphics processing unit (GPU) that supports rich visual interfaces and enhances user experiences in applications requiring graphical displays.
  • Security Features: NXP's focus on secure applications is evident in the inclusion of advanced security features that safeguard the integrity and confidentiality of data handled by the MCU.

Applications

The versatility of the PVF61NN151CMK50 makes it suitable for a diverse set of applications. It is an ideal choice for industrial control systems, human-machine interfaces (HMIs), medical devices, smart energy solutions, and automotive infotainment systems. Its robust processing power and connectivity options also make it well-suited for Internet of Things (IoT) devices and complex embedded systems.

Quality and Reliability

NXP's commitment to quality ensures that the PVF61NN151CMK50 meets the highest standards of reliability and performance. The MCU is designed to withstand the rigors of demanding environments, making it a reliable choice for mission-critical applications where uptime and consistent performance are paramount.

With its blend of dual-core processing power, integrated memory, enhanced graphics, and security features, the PVF61NN151CMK50 from NXP is a versatile and powerful solution for your advanced embedded system needs.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess