The PXAC37KBA/00 is a state-of-the-art microcontroller unit (MCU) developed by NXP Semiconductors, a leader in the field of advanced integrated circuits. This product is designed to cater to the demanding needs of modern embedded systems, providing a robust solution for a wide range of applications.
Key Features
- High-Performance Core: At the heart of the PXAC37KBA/00 is a powerful processing core that delivers exceptional computational speed and efficiency, making it suitable for complex algorithms and real-time processing tasks.
- Advanced Memory Architecture: Equipped with ample memory, including both flash and RAM, this MCU ensures smooth operation and provides sufficient space for application code and data storage.
- Connectivity: With multiple connectivity options, the PXAC37KBA/00 supports various communication protocols, enabling it to interface with other devices and networks seamlessly.
- Low Power Consumption: Designed with energy efficiency in mind, this MCU is optimized for low power consumption, making it ideal for battery-powered and energy-sensitive applications.
- Robust Security Features: Security is a top priority for NXP, and the PXAC37KBA/00 includes advanced security features to protect against unauthorized access and ensure data integrity.
Applications
The versatility of the PXAC37KBA/00 makes it well-suited for a variety of applications, including but not limited to:
- Industrial Control Systems
- Automotive Electronics
- Smart Home Devices
- Internet of Things (IoT) Gadgets
- Medical Equipment
Technical Specifications
| Parameter |
Value |
| CPU Frequency |
Up to 200 MHz |
| Flash Memory |
Up to 1 MB |
| RAM |
Up to 256 KB |
| Operating Voltage |
2.7V to 5.5V |
| Operating Temperature |
-40°C to 85°C |
With its robust feature set, the PXAC37KBA/00 by NXP is engineered to meet the needs of today's complex digital ecosystems, providing reliability, efficiency, and security for a multitude of electronic products.