EN
  • EN
  • DE

PXAG49KBA/00

Part No PXAG49KBA/00
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834511-PXAG49KBA/00
Ultra Librarian 3D Model Ultra Librarian PXAG49KBA/00 CAD Model

Description

The PXAG49KBA/00 is a state-of-the-art microcontroller unit (MCU) developed by NXP Semiconductors, a leader in the field of advanced integrated circuits. This product is designed to deliver high performance, reliability, and a range of features that are well-suited for various applications in the automotive, industrial, and consumer electronics sectors.

Key Features

  • Advanced Core: At the heart of the PXAG49KBA/00 is an efficient and powerful core that ensures smooth and rapid processing of complex tasks, making it ideal for applications that require quick data processing and real-time operations.
  • Memory Capacity: The device boasts a generous amount of integrated memory, including both Flash and RAM, which provides ample space for application code and data storage without the need for external memory components.
  • Connectivity: With multiple communication interfaces, the PXAG49KBA/00 offers excellent connectivity options. It includes interfaces such as CAN, SPI, and I2C, enabling the MCU to communicate with other devices and peripherals seamlessly.
  • Robust Security: Security is a paramount concern in today's connected world, and the PXAG49KBA/00 addresses this with advanced security features to protect against unauthorized access and ensure data integrity.
  • Low Power Consumption: Energy efficiency is another hallmark of this product, with low power modes that help to reduce overall power consumption, making it suitable for battery-powered or energy-sensitive applications.

Applications

The versatility of the PXAG49KBA/00 allows it to be utilized across a wide range of applications. It is particularly well-suited for automotive control systems, such as engine management and sensor fusion. In the industrial space, it can be used for process control, automation, and robotics. Consumer electronics that require a compact, efficient, and powerful MCU also benefit from the integration of the PXAG49KBA/00.

Quality and Reliability

NXP's commitment to quality is evident in the PXAG49KBA/00, which is manufactured to meet the highest industry standards. The device undergoes rigorous testing to ensure reliability and performance under various conditions. Customers can trust this MCU to operate consistently in their critical applications.

You May Also Be Interested in

Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess