EN
  • EN
  • DE

PXLS64422AESR2

Part No PXLS64422AESR2
Manufacturer NXP / Nexperia
Catalog Motion Sensors - Accelerometers
Description XTRINSIC 2 AXIS MED/MED XZ ACCEL / Accelerometer Axis
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Accelerometers
Mfr NXP USA Inc.
Package Tape & Reel
Base Product Number PXLS64422
Standard Package 1
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1346366-PXLS64422AESR2
Ultra Librarian 3D Model Ultra Librarian PXLS64422AESR2 CAD Model

Description

The PXLS64422AESR2 is a state-of-the-art semiconductor product from NXP, a leading technology company known for its innovative and high-performance solutions. This product is part of NXP's extensive portfolio of integrated circuits designed for a wide range of applications, including automotive, industrial, and consumer electronics.

Key Features

  • High Performance: The PXLS64422AESR2 is built to deliver exceptional performance for demanding applications. Its advanced architecture ensures fast processing speeds and efficient operation.
  • Low Power Consumption: Energy efficiency is at the core of this product, making it ideal for battery-powered devices or applications where power conservation is crucial.
  • Robust Security: With the increasing need for secure electronics, the PXLS64422AESR2 incorporates advanced security features to protect against unauthorized access and ensure data integrity.
  • Connectivity: This product offers a range of connectivity options, allowing for easy integration into various systems and ensuring compatibility with other components.
  • Compact Design: The small form factor of the PXLS64422AESR2 makes it perfect for use in space-constrained applications without compromising on functionality.

Applications

The versatile nature of the PXLS64422AESR2 allows it to be used in a multitude of applications. It is particularly well-suited for:

  • Automotive systems, such as infotainment and advanced driver assistance systems (ADAS)
  • Industrial control units, including automation and robotics
  • Consumer electronics, like smart home devices and wearables
  • Communication infrastructure, such as base stations and network routers

Technical Specifications

The PXLS64422AESR2 boasts a comprehensive set of technical specifications that underline its capabilities:

  • Advanced processing core
  • Enhanced memory architecture
  • Multiple I/O interfaces for peripheral connectivity
  • Support for various communication protocols
  • Manufactured using cutting-edge semiconductor processes

For developers and engineers looking to incorporate the PXLS64422AESR2 into their designs, NXP provides extensive documentation and support. This ensures a smooth integration process and helps to reduce time-to-market for products utilizing this advanced semiconductor solution.

You May Also Be Interested in

Analog Devices Inc.
ACCELEROMETER 2-4G ANALOG 14CLCC
Lowest to $73.2431
Kionix Inc.
ACCELEROMETER 2-8G I2C 10LGA
Lowest to $1.3456
STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $1.1880
NXP / Nexperia
IC 3-AXIS ACCELEROMETER 10-DFN
Lowest to $17.3334
Analog Devices Inc.
ACCELEROMETER 3G ANALOG 16LFCSP
Lowest to $4.3356
STMicroelectronics
ACCELEROMETER 3.5G ANALOG 16LGA / Accelerometer X, Y, Z Axis ±3.5g 2kHz 16-LGA (4x4)
Lowest to $6.2289
Kionix Inc.
ACCELEROMETER LGA
Lowest to $0.8882
Rohm Semiconductor
ACCELEROMETER 2G I2C 10LGA
Lowest to $1.6320
Analog Devices Inc.
ACCELEROMETER 32LFCSP / Accelerometer X Axis ±500g 45kHz 32-LFCSP (5x5)
Lowest to $101.1333

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess