EN
  • EN
  • DE

PZTA44

Part No PZTA44
Manufacturer NXP / Nexperia
Description Trans GP BJT NPN 400V 0.3A 1350mW Automotive 4-Pin(3+Tab) SC-73 / NPN high-voltage transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1241070-PZTA44
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name PZTA44
Introduction Date September 01, 1994
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian PZTA44 CAD Model

Description

The NXP PZTA44 is a high-voltage, high-performance NPN bipolar junction transistor (BJT) designed to deliver reliable and efficient performance in a wide range of applications. This robust transistor is well-suited for applications requiring high breakdown voltages, such as switch-mode power supplies, converters, inverters, and other high-voltage circuits.

Key Features:

  • High Breakdown Voltage: With a collector-emitter voltage (VCEO) of 400V, the PZTA44 is capable of handling high voltage requirements, making it an excellent choice for power regulation and management tasks.
  • High Current Capacity: This transistor can handle continuous collector currents (IC) up to 500 mA, allowing it to drive moderate loads with ease.
  • Low Saturation Voltage: The PZTA44 has a low collector-emitter saturation voltage, ensuring efficient operation with minimal power loss.
  • Fast Switching Speed: Designed for quick response time, the PZTA44 features fast switching speeds, which is crucial for high-frequency applications.
  • SOT-223 Package: Encased in a compact SOT-223 surface-mount package, the PZTA44 saves valuable board space while providing excellent thermal and electrical performance.

Applications:

The versatility of the PZTA44 makes it suitable for a variety of applications, including:

  • LED lighting drivers
  • Power management modules
  • Charging circuits for batteries
  • DC-DC converters
  • High-voltage signal amplification

Reliability:

Built with NXP's commitment to quality, the PZTA44 is designed to offer reliable performance even under demanding conditions. Its robust construction ensures a long operational lifespan, making it a dependable choice for mission-critical systems.

Summary:

Overall, the NXP PZTA44 is a powerful and versatile high-voltage transistor that offers a balance of high voltage capability, efficiency, and speed, packaged in a space-saving design. It is an ideal choice for designers looking to create compact, high-performance electronic systems.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7074 $53.0550
155+ $0.6627 $102.7185
235+ $0.6403 $150.4705
340+ $0.5955 $202.4700
440+ $0.5731 $252.1640
545+ $0.5507 $300.1315
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess