EN
  • EN
  • DE

S32G-VNP-RDB2

Part No S32G-VNP-RDB2
Manufacturer NXP / Nexperia
Catalog Evaluation Boards - Embedded - MCU, DSP
Description S32G REF DESIGN VEHICLE NETWORK / SJA1110, TJA1102, TJA1102S, TJA1043, TJA1463, VR5510 - ARM® Cortex®-A53, ARM® Cortex®-M7 MPU Embedded Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr NXP USA Inc.
Package Bulk
Board Type Single Board Computers (SBC)
Type MPU
Core Processor ARM® Cortex®-A53, ARM® Cortex®-M7
Operating System FreeRTOS, Linux
Utilized IC / Part SJA1110, TJA1102, TJA1102S, TJA1043, TJA1463, VR5510
Mounting Type Fixed
Contents Board(s) , Cable(s) , Power Supply, Accessories
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8471.41.0150
Win Source Part Number 1348581-S32G-VNP-RDB2
Ultra Librarian 3D Model Ultra Librarian S32G-VNP-RDB2 CAD Model

Description

The NXP S32G-VNP-RDB2 is an advanced reference design board that caters to the rigorous demands of vehicle networking, data processing, and security. Purpose-built for automotive development, the S32G-VNP-RDB2 is an integral part of NXP's S32G Vehicle Network Processing platform. This platform is designed to accelerate the development of high-performance compute for modern vehicles, enabling smarter and more secure automotive applications.

At the heart of the S32G-VNP-RDB2 is the S32G processor, which provides a unique blend of automotive and networking expertise with a rich set of communication interfaces. The S32G processor is a multifaceted automotive processor that combines ASIL D safety, hardware security, high-performance real-time and application processing, and network acceleration.

The reference design board features a comprehensive set of inputs/outputs that facilitate a wide range of applications, from service-oriented gateways to domain and zonal controllers. It includes multiple high-speed CAN, LIN, and Ethernet interfaces, including Gigabit Ethernet with Time-Sensitive Networking (TSN) capabilities. The S32G-VNP-RDB2 also supports PCIe for high-speed peripherals and USB for easy connectivity.

Developers can leverage the S32G-VNP-RDB2 for rapid prototyping and immediate experimentation with the S32G processor's features. It is equipped with a robust evaluation and development environment that includes software drivers, middleware, and sample applications. This ecosystem helps streamline the development process, from initial concept to production deployment.

Security is a paramount concern in automotive design, and the S32G-VNP-RDB2 addresses this with its integrated hardware security engine. This engine ensures secure boot, secure debugging, and encryption capabilities, providing a trusted foundation for vehicle networks.

In summary, the NXP S32G-VNP-RDB2 is a powerful tool for developers looking to harness the capabilities of the S32G automotive processor. With its rich set of features and robust support ecosystem, it is an ideal platform for creating the next generation of intelligent and secure automotive systems.

You May Also Be Interested in

Infineon Technologies
AURIX APPLICATION KIT TC265 TFT
Need more? Email Us
Renesas Electronics America
RX71M R5F571M EVAL BRD
Need more? Email Us
Adafruit Industries LLC
PROXIMITY TRINKEY APDS9960 USB
Need more? Email Us
Texas Instruments
AM3505/AM3517 EVAL BRD
Need more? Email Us
Texas Instruments
AM3358ZCZ EVAL BRD
Need more? Email Us
Analog Devices Inc.
QUICKSTART PLUS ADUCM362 EVAL BD
Need more? Email Us
Infineon Technologies
AURIX APPLICATION KIT TC277 TFT
Need more? Email Us
Renesas Electronics America
RH850/F1X EVAL BRD
Need more? Email Us
Texas Instruments
HERCULES DEV KIT RM57L843 EVAL
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess