EN
  • EN
  • DE

S912XHZ512F1MAG

Part No S912XHZ512F1MAG
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 512KB FLASH 144LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Tray
Core Processor HCS12X
Core Size 16-Bit
Speed 80MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, LINbus, SCI, SPI
Peripherals LCD, Motor control PWM, POR, PWM, WDT
Number of I/O 117
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 32K x 8
Voltage - Supply (Vcc/Vdd) 2.35V ~ 5.5V
Data Converters A/D 16x8/10b
Oscillator Type External
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Part Number Series S912XHZ512
Manufacturer Pack Quantity 300
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813700-S912XHZ512F1MAG
Ultra Librarian 3D Model Ultra Librarian S912XHZ512F1MAG CAD Model

Description

NXP S912XHZ512F1MAG Microcontroller

The NXP S912XHZ512F1MAG is a high-performance microcontroller designed for automotive and industrial applications requiring sophisticated control and connectivity features. This powerful MCU is part of NXP's S12 MagniV portfolio, which integrates a 16-bit S12 core with smart analog and digital peripherals on a single die, providing a cost-effective solution for complex control systems.

Key Features

  • Advanced S12 Core: The S912XHZ512F1MAG boasts a 16-bit S12 CPU core, operating at up to 50MHz, which provides the computational power needed for real-time processing in demanding applications.
  • Memory Configuration: It comes equipped with 512KB of Flash memory for program storage and 32KB of RAM for data processing, ensuring ample space for complex applications and algorithms.
  • Robust Analog Features: The MCU includes a variety of analog modules such as a 12-bit Analog-to-Digital Converter (ADC), multiple Digital-to-Analog Converters (DACs), and analog comparators, enabling precise control and monitoring of analog signals.
  • Rich Set of Peripherals: With an array of peripherals including multiple timers, communication interfaces like CAN, SCI, and SPI, the S912XHZ512F1MAG is well-suited for handling various I/O operations and ensuring seamless data transfer.
  • Enhanced Safety and Reliability: The device is designed with features to support functional safety requirements, including a Memory Protection Unit (MPU), Error Correction Code (ECC) on the Flash memory, and a watchdog timer to monitor system integrity.
  • Package and Temperature Range: This microcontroller is available in an 80-pin QFP package and is operational over an extended temperature range, making it ideal for automotive environments.

Applications

The S912XHZ512F1MAG is suited for a broad range of applications, particularly within the automotive sector, such as engine control units, transmission controllers, body control modules, and advanced driver-assistance systems (ADAS). Its integration capabilities and rich feature set also make it a solid choice for industrial control systems, including robotics, motor control, and process automation.

With its combination of processing power, memory capacity, integrated analog features, and comprehensive peripheral set, the NXP S912XHZ512F1MAG microcontroller offers a scalable and flexible solution for developers looking to create advanced, reliable, and cost-effective products in the automotive and industrial markets.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess