EN
  • EN
  • DE

S912ZVC96F0MKH

Part No S912ZVC96F0MKH
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 96KB FLASH 64LQFP  /  S12Z series Microcontroller IC 16-Bit 32MHz 96KB (96K x 8) FLASH 64-LQFP (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series S12 MagniV
Package Tray
Core Processor S12Z
Core Size 16-Bit
Speed 32MHz
Connectivity CANbus, I2C, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 42
Program Memory Size 96KB (96K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 8K x 8
Supply Voltage - Operating 3.5V ~ 40V
Data Converters A/D 16x10b; D/A 1x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 64-LQFP Exposed Pad
Supplier Device Package 64-LQFP (10x10)
Base Product Number S912
Other Names 935324998557
Standard Package 800
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263715-S912ZVC96F0MKH
Ultra Librarian 3D Model Ultra Librarian S912ZVC96F0MKH CAD Model

Description

The NXP S912ZVC96F0MKH is a state-of-the-art microcontroller designed for automotive and industrial applications that demand high levels of reliability, efficiency, and performance. As part of the S12 MagniV family, this microcontroller integrates a sophisticated 16-bit S12 core with smart analog, communication, and timing peripherals, all on a single die, to help reduce system complexity and cost.

Key Features

  • Advanced 16-bit S12 Core: At the heart of the S912ZVC96F0MKH is the powerful S12 CPU, which operates at up to 50MHz, providing the computational power required for complex tasks in real-time applications.
  • Integrated Analog Functions: The microcontroller includes a range of analog features such as a 12-bit Analog-to-Digital Converter (ADC), which ensures precise measurement for sensor inputs and control applications.
  • Robust Timers: A set of versatile timers, including a Pulse Width Modulator (PWM), is available for accurate event timing, motor control, and system management.
  • Communication Interfaces: Multiple communication interfaces including CAN, LIN, and SPI allow for easy integration into vehicle networks and industrial control systems.
  • Memory: With 96KB of Flash memory and 8KB of RAM, the S912ZVC96F0MKH offers ample space for application code and data storage.
  • Package: The microcontroller is available in a 64-pin QFP package, which is suitable for space-constrained applications.

Applications

Targeted primarily at the automotive industry, the S912ZVC96F0MKH is ideal for body control modules, gateways, and sensor applications. It is also well-suited for industrial automation tasks, such as process control and machine monitoring, where its integrated analog features and robust communication protocols can be leveraged.

Quality and Reliability

NXP's commitment to quality ensures that the S912ZVC96F0MKH meets the stringent requirements of automotive and industrial environments. It is designed to withstand extreme temperatures and is tested rigorously to guarantee performance under harsh conditions.

Overall, the NXP S912ZVC96F0MKH microcontroller is an excellent choice for designers looking to optimize their systems with a reliable, high-performance MCU that simplifies design and reduces time to market.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess