EN
  • EN
  • DE

S912ZVH128F2CLL

Part No S912ZVH128F2CLL
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 100LQFP  /  S12Z series Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series S12 MagniV
Package Tray
Core Processor S12Z
Core Size 16-Bit
Speed 32MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI
Peripherals DMA, LCD, POR, PWM, WDT
Number of I/O 78
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 8K x 8
Supply Voltage - Operating 4.5V ~ 5.5V
Data Converters A/D 4x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number S912
Other Names 935318049557
Standard Package 450
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263718-S912ZVH128F2CLL
Ultra Librarian 3D Model Ultra Librarian S912ZVH128F2CLL CAD Model

Description

NXP S912ZVH128F2CLL Microcontroller

The NXP S912ZVH128F2CLL is a high-performance microcontroller designed for automotive and industrial applications that require robust operation in harsh environments. This microcontroller is part of the S12 MagniV family, which integrates a sophisticated MCU with a smart MOSFET driver, making it an exceptional choice for automotive body electronics, sensor applications, and motor control systems.

The S912ZVH128F2CLL features a 16-bit S12 core, operating at a maximum frequency of 50MHz, providing the computational power needed for complex algorithms and control processes. With 128KB of Flash memory and 8KB of RAM, this microcontroller offers ample storage for application code and data, ensuring smooth and efficient operation.

One of the standout features of the S912ZVH128F2CLL is its robust design, which includes a wide operating temperature range from -40°C to +125°C. This makes it exceptionally well-suited for under-the-hood applications where temperature extremes are common. Additionally, the device comes with a range of integrated peripherals, such as multiple ADC modules, communication interfaces (including SCI, SPI, and CAN modules), and a multitude of timers, which provide versatility in interfacing with various sensors and actuators.

Safety and reliability are critical in automotive applications, and the S912ZVH128F2CLL addresses these concerns with features like error correction code (ECC) on the Flash memory, a watchdog timer, and low-voltage detection. These features help to ensure that the system operates reliably and protects against data corruption and system failures.

For ease of development, NXP offers comprehensive support and development tools for the S912ZVH128F2CLL, including software libraries, development boards, and debugging tools. This support helps to accelerate the development cycle and reduce time-to-market for products utilizing this microcontroller.

In summary, the NXP S912ZVH128F2CLL is a robust, feature-rich microcontroller that provides a reliable and efficient solution for a wide range of automotive and industrial applications.

You May Also Be Interested in

Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess