EN
  • EN
  • DE
  • IT

S912ZVL64AMLFR

Part No S912ZVL64AMLFR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description S12Z CPU, 64K FLASH / - Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series -
Package Tape & Reel
Product Status Active
REACH Status REACH Unaffected
Win Source Part Number 1355159-S912ZVL64AMLFR
Ultra Librarian 3D Model Ultra Librarian S912ZVL64AMLFR CAD Model

Description

The NXP S912ZVL64AMLFR is a powerful and versatile microcontroller designed to meet the demanding requirements of automotive and industrial applications. This advanced MCU is part of the S12 MagniV portfolio, which integrates a sophisticated S12 core with smart analog features, making it an ideal solution for a wide range of control and sensor interfacing tasks.

Key Features:

  • Integrated S12 Core: At the heart of the S912ZVL64AMLFR lies the S12 core, which is a 16-bit CPU offering a perfect blend of processing power and efficiency. Operating at up to 25 MHz, it provides the computational muscle needed for complex algorithms and control tasks.
  • Memory Configuration: With 64KB of Flash memory and 4KB of RAM, this MCU has ample space for program storage and efficient data management, ensuring smooth operation even in sophisticated applications.
  • Analog Integration: The device features a range of analog components, including an analog-to-digital converter (ADC), which simplifies the design process and reduces the need for external components.
  • Robust I/O Capabilities: The S912ZVL64AMLFR provides a variety of input/output options, including general-purpose I/O pins, which can be configured to interface with a wide array of sensors, actuators, and other peripherals.
  • Automotive-Grade Quality: Engineered to withstand the rigors of automotive environments, this MCU meets stringent quality standards, offering exceptional reliability and performance under harsh conditions.
  • Package and Temperature Range: Housed in a compact 64-LQFP package, the S912ZVL64AMLFR operates within an extended temperature range, making it suitable for various challenging environments.

Applications:

The versatility of the S912ZVL64AMLFR makes it an excellent choice for a range of applications, including but not limited to:

  • Body Control Modules
  • Instrument Cluster Controllers
  • Steering and Braking Systems
  • Engine Management
  • Industrial Control Systems

With its advanced features and robust design, the NXP S912ZVL64AMLFR microcontroller is a go-to choice for developers seeking a reliable MCU for their automotive or industrial projects.

You May Also Be Interested in

NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2965 $62.9650
23+ $5.1665 $118.8295
35+ $5.0050 $175.1750
48+ $4.8435 $232.4880
62+ $4.6821 $290.2902
83+ $4.1977 $348.4091
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess