The NXP S912ZVL64F0VLCR is a versatile and powerful microcontroller designed for automotive and industrial applications that demand high levels of reliability and performance. This microcontroller is part of the S12 MagniV portfolio, which integrates a 16-bit S12 core with smart analog features, simplifying system design and reducing time-to-market.
Key Features:
- Integrated Analog Functions: The S912ZVL64F0VLCR comes with integrated analog peripherals such as ADCs, DACs, and voltage regulators, making it ideal for sensor interfacing and control applications.
- Advanced Timer Modules: Equipped with multiple timer modules, including PWM, this microcontroller can handle complex timing and control tasks with ease.
- Enhanced System Protection: With features like low-voltage detection, watchdog timer, and loss-of-clock protection, the S912ZVL64F0VLCR ensures reliable operation under various conditions.
- Memory: It boasts 64KB of Flash memory and 4KB of RAM, providing ample space for application code and data storage.
- Communication Interfaces: This device includes a range of communication interfaces such as CAN, SPI, and SCI, allowing for versatile connectivity options.
- Package: The microcontroller is available in a 32-pin LQFP package, which is suitable for space-constrained applications.
Applications:
The robust design of the S912ZVL64F0VLCR makes it an excellent choice for automotive applications, including body control modules, sensor nodes, and motor control systems. Its high level of integration and analog capabilities also make it suitable for a wide range of industrial applications, such as process control and automation systems.
Technical Specifications:
Parameter
Value
Core
16-bit S12
Flash Memory
64KB
RAM
4KB
Operating Voltage
2.7V to 5.5V
Temperature Range
-40°C to +125°C
Package
32-LQFP
Analog-to-Digital Converter (ADC)
Yes
PWM Modules
Yes
Communication Interfaces
CAN, SPI, SCI
Overall, the NXP S912ZVL64F0VLCR is a robust and feature-rich microcontroller that offers an exceptional balance of performance, integration, and flexibility for complex and demanding applications.