EN
  • EN
  • DE

S912ZVMAL3F0MLF

Part No S912ZVMAL3F0MLF
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 48LQFP  /  S12Z series Microcontroller IC 16-Bit 32MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series S12 MagniV
Package Tray
Core Processor S12Z
Core Size 16-Bit
Speed 32MHz
Connectivity LINbus, SCI, SPI
Peripherals PWM, WDT
Number of I/O 22
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 128 x 8
RAM Size 2K x 8
Supply Voltage - Operating 3.5V ~ 20V
Data Converters A/D 7x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number S912
Other Names 568-14810,935373622557
Standard Package 1,250
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263702-S912ZVMAL3F0MLF
Ultra Librarian 3D Model Ultra Librarian S912ZVMAL3F0MLF CAD Model

Description

The NXP S912ZVMAL3F0MLF is a high-performance microcontroller designed to cater to a wide range of automotive and industrial applications. This powerful MCU is part of the S12 MagniV portfolio, which integrates a sophisticated MCU with a smart voltage regulator to create a single-chip solution optimized for cost-sensitive and space-constrained applications.

With its advanced 16-bit S12 core, the S912ZVMAL3F0MLF operates at a frequency of up to 25 MHz, providing the computational power necessary for complex tasks. The device boasts 128 KB of flash memory, allowing ample space for application code and data storage, while 8 KB of RAM ensures smooth operation and data processing.

One of the standout features of this MCU is its robust on-chip integration. It includes a Voltage Regulator (VREG) with a Low Dropout (LDO) regulator, reducing the need for external components and simplifying the overall system design. This integration not only saves space but also enhances system reliability and reduces the bill of materials cost.

The S912ZVMAL3F0MLF is designed with functionality in mind, featuring multiple communication interfaces such as LIN and SCI (UART), which facilitate easy connectivity with other devices in a system. Additionally, it provides a range of analog modules, including an Analog-to-Digital Converter (ADC) and a Pulse Width Modulation (PWM) module, which are essential for sensor interfacing and motor control applications.

For safety-critical applications, the microcontroller includes a watchdog timer and error correction code (ECC) memory protection, which enhances the reliability and robustness of the system. The device is also designed with low-power modes and a power-saving stop mode, making it suitable for applications that require efficient power management.

The S912ZVMAL3F0MLF comes in a compact 64-pin LQFP package, making it an ideal choice for space-constrained applications. Its operating temperature range of -40°C to 125°C ensures reliable performance in harsh environments, making it suitable for automotive under-the-hood applications, as well as industrial control systems.

In conclusion, the NXP S912ZVMAL3F0MLF is a versatile and robust microcontroller that offers a unique combination of performance, integration, and cost-effectiveness, making it a top choice for designers in the automotive and industrial sectors.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.0556 $54.3336
14+ $7.4302 $104.0228
21+ $7.1980 $151.1580
29+ $6.9658 $202.0082
38+ $6.7336 $255.8768
50+ $6.0371 $301.8550
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,300 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess