EN
  • EN
  • DE

S912ZVML12F3VKH

Part No S912ZVML12F3VKH
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 64LQFP / S12Z S12 MagniV Microcontroller IC 16-Bit 50MHz 128KB (128K x 8) FLASH 64-HLQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Mfr NXP
Series S12 MagniV
Package Tray
Core Processor S12Z
Core Size 16-Bit
Speed 50MHz
Connectivity LINbus, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 31
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 3.5V ~ 40V
Data Converters A/D 9x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 64-LQFP Exposed Pad
Supplier Device Package 64-HLQFP (10x10)
Base Product Number S912
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 160 pcs
Win Source Part Number 1383379-S912ZVML12F3VKH
Ultra Librarian 3D Model Ultra Librarian S912ZVML12F3VKH CAD Model

Description

NXP S912ZVML12F3VKH Microcontroller

The NXP S912ZVML12F3VKH is a high-performance microcontroller designed to meet the advanced needs of automotive and industrial control applications. This robust MCU is part of the S12 MagniV portfolio, which integrates a microcontroller and the physical layer of the CAN protocol (Controller Area Network) into a single die, making it an ideal solution for space-constrained applications.

At the heart of the S912ZVML12F3VKH is a 16-bit S12 core that operates at a maximum frequency of 50 MHz, offering a perfect balance between processing power and energy efficiency. The MCU is equipped with 12KB of RAM and 128KB of flash memory, providing ample space for complex software routines and algorithms.

The device features a range of peripherals that are essential for automotive and industrial applications, including multiple channels of 12-bit analog-to-digital converters (ADCs), a 12-bit digital-to-analog converter (DAC), and several timer modules for PWM generation and event counting. It also offers a rich set of communication interfaces such as CAN, LIN, and SPI, allowing for seamless integration into existing vehicle networks and industrial control systems.

One of the standout features of the S912ZVML12F3VKH is its robust on-chip voltage regulator, which simplifies power supply design by allowing the MCU to operate over a wide range of voltages. This feature, combined with the device's low-power stop and wait modes, makes it an excellent choice for applications where power efficiency is critical.

The S912ZVML12F3VKH also prioritizes safety and reliability, with features like a watchdog timer, low-voltage detection, and loss-of-clock detection circuitry. These features help ensure that the system can recover gracefully from unexpected conditions, making the MCU a reliable choice for safety-critical automotive applications such as engine control units, transmission controllers, and body control modules.

Developers working with the S912ZVML12F3VKH benefit from NXP's comprehensive suite of development tools and software, including code libraries, example projects, and an integrated development environment (IDE). With these resources, engineers can accelerate the development process and bring their products to market faster.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess