EN
  • EN
  • DE

SP211BCT

Part No SP211BCT
Manufacturer Exar Corporation
Catalog Interface - Drivers, Receivers, Transceivers
Description +5V High-Speed RS-232 Transceivers with 0.1uF Capacitors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Category Integrated Circuits(ICs)
Family Interface - Drivers,Receivers,Transceivers
Win Source Part Number 191950-SP211BCT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SP211BCT CAD Model

Description

The SP211BCT is a multi-protocol transceiver from Exar Corporation, designed for a wide range of serial communication applications. As part of the SP211 family, this IC integrates multiple transceiver functions into a single chip, allowing for efficient board space utilization and reduced component count.

Applications:

  • Industrial Automation: Utilized in programmable logic controllers (PLCs), motor drives, and other industrial control systems for reliable serial communication.
  • Point-of-Sale (POS) Systems: Implemented in POS terminals to enable data transfer between various peripherals such as printers and barcode scanners.
  • Networking Equipment: Integrated into networking devices for serial communication interfaces.
  • Instrumentation and Measurement: Employed in test and measurement equipment for data acquisition and control.
  • Medical Devices: Incorporated into medical devices requiring serial communication for monitoring and control.

Features:

  • Multi-Protocol Support: Supports multiple serial communication protocols, including RS-232, RS-485, and RS-422.
  • Integrated Transceivers: Contains multiple transceivers in a single package, reducing board space and component count.
  • Data Rates: Supports high data rates for efficient communication.
  • ESD Protection: Provides robust electrostatic discharge (ESD) protection to prevent damage from electrostatic events.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered applications.
  • Driver Output Protection: Includes driver output protection features to prevent damage from short circuits and overloads.

Benefits:

  • Versatility: The multi-protocol support allows it to be used in a variety of applications.
  • Cost Savings: Integration reduces the number of components needed, resulting in cost savings.
  • Space Savings: The compact package saves valuable board space.
  • Reliability: Robust ESD protection ensures reliable operation in harsh environments.
  • Efficiency: Low power consumption increases energy efficiency and extends battery life in portable devices.
  • Simplified Design: Integration simplifies the design process and reduces time-to-market.

Additional Details:

The SP211BCT typically operates from a single 3.3V or 5V power supply. It includes features such as slew rate limiting to reduce EMI and improve signal integrity. The device is available in various package options to suit different application requirements. The specific features and capabilities may vary depending on the exact configuration of the SP211 series. Datasheets from Exar Corporation should be consulted for precise technical specifications and application guidelines.

You May Also Be Interested in

Realtek
QFN-40 Drivers, Receivers, Transceivers RoHS
Lowest to $1.8045
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $3.3224
Infineon Technologies
4.5V~5.5V CAN Transceiver TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver RGMII QFN-40-EP(5x5) Drivers, Receivers, Transceivers RoHS
Lowest to $2.1348
Wch
3.3V LQFP-64M(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.0165
Shanghai Chipanalog Microelectronics Co., Ltd
1/1 Transceiver Half RS422, RS485 DFN-8
Lowest to $0.5501
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN
Lowest to $35.1880
Infineon Technologies
4.5V~5.5V CAN Transceiver DSO-8 Drivers, Receivers, Transceivers RoHS
Lowest to $1.4553
Realtek
QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $34.9254

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4484 $57.9360
100+ $1.1885 $118.8500
155+ $1.1513 $178.4515
210+ $1.1143 $234.0030
270+ $1.0771 $290.8170
360+ $0.9656 $347.6160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,770 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess