EN
  • EN
  • DE

S9KEAZ64ACLHR

Part No S9KEAZ64ACLHR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series Kinetis KEA
Package Tape & Reel (TR)
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 48MHz
Connectivity CANbus, I2C, LINbus, SPI, UART/USART
Peripherals LVD, POR, PWM, WDT
Number of I/O 58
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 8K x 8
Supply Voltage - Operating 2.7V ~ 5.5V
Data Converters A/D 16x12b SAR
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number S9KEAZ64
Other Names 568-S9KEAZ64ACLHRTR,935325942528
Standard Package 1,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Win Source Part Number 1264111-S9KEAZ64ACLHR
Ultra Librarian 3D Model Ultra Librarian S9KEAZ64ACLHR CAD Model

Description

Product Overview: NXP S9KEAZ64ACLHR

The NXP S9KEAZ64ACLHR is a cutting-edge microcontroller that forms part of the robust KEA series, designed for automotive and industrial applications. This powerful MCU is built on the ARM Cortex-M0+ processor, which delivers exceptional efficiency and speed, making it ideal for a wide range of applications that require reliable performance in demanding environments.

Key Features:

  • Core: ARM Cortex-M0+ CPU, operating at up to 48MHz frequency, which provides the balance between power consumption and processing capability.
  • Memory: Features 64KB of flash memory and 8KB of RAM, enabling sophisticated program execution and efficient data handling.
  • Timers: Multiple timing and control functions including a 6-channel FlexTimer, Real-Time Counter (RTC), and Periodic Interrupt Timer, offering versatile timing solutions.
  • Communication Interfaces: Comes with a variety of communication interfaces such as one SPI, two I2C, and one UART module, facilitating easy integration with a wide range of peripherals and other devices.
  • Analog Modules: Includes a 12-bit Analog-to-Digital Converter (ADC) with 16 channels, enabling precise measurement of analog signals.
  • Package: Housed in a 64 LQFP package, which provides a compact footprint while allowing for robust connectivity.
  • Temperature Range: Operates within an extended temperature range from -40°C to 105°C, ensuring reliable performance under extreme conditions.
  • Supply Voltage: Designed to work with a power supply voltage range of 2.7V to 5.5V, offering flexibility in various power environments.

Applications:

The S9KEAZ64ACLHR is tailored for applications that demand high reliability and low power consumption. It is particularly well-suited for the automotive industry, where it can be used in body electronics, sensor applications, and motor control systems. Additionally, it is an excellent choice for industrial automation, home appliances, and a variety of other embedded systems.

With its robust feature set and versatile capabilities, the NXP S9KEAZ64ACLHR microcontroller is a premier choice for engineers and designers looking to develop sophisticated and reliable systems in the automotive and industrial sectors.

You May Also Be Interested in

Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess