EN
  • EN
  • DE

S9S08AW16AE0VFT

Part No S9S08AW16AE0VFT
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 48QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP
Series S08
Package Tray
Product Status Active
Programmable Not Verified
Core Processor S08
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 38
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-QFN-EP (7x7)
Base Product Number S9S08
Standard Package 1,300 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 663246-S9S08AW16AE0VFT
Ultra Librarian 3D Model Ultra Librarian S9S08AW16AE0VFT CAD Model

Description

The NXP S9S08AW16AE0VFT microcontroller is a high-performance device built on the HCS08 core that operates at a maximum frequency of 40 MHz. With a 16-bit architecture, this microcontroller is designed to deliver exceptional speed and functionality, making it suitable for a wide range of embedded applications.

Key Features

  • Core: HCS08; 40 MHz maximum operating frequency, which provides quick processing capabilities for complex operations.
  • Flash Memory: 16 KB, allowing ample space for application code storage.
  • RAM: 1 KB, providing sufficient volatile memory for runtime operations.
  • EEPROM: 512 B, offering non-volatile storage for critical data that must be preserved across power cycles.
  • Input/Output: Multiple I/O ports for versatile connectivity with other components and peripherals.
  • Timers: Includes an 8-channel, 16-bit timer/pulse-width modulator (TPM) for accurate event timing and waveform generation.
  • Analog-to-Digital Converter (ADC): 10-bit resolution, enhancing the accuracy of analog signal processing.
  • Communication Interfaces: Features SCI (Serial Communication Interface) and SPI (Serial Peripheral Interface) for robust serial communication options.
  • Package: Available in a 48-Pin LQFP (Low Profile Quad Flat Package), which is ideal for space-constrained applications.
  • Operating Voltage: 2.7V to 5.5V, ensuring compatibility with a range of power supplies and reducing power consumption.
  • Temperature Range: Designed to operate within the industrial temperature range, making it reliable for use in harsh environments.

Applications

The NXP S9S08AW16AE0VFT microcontroller is adept for applications that require a mix of low power consumption and high processing power. Its robust feature set makes it an excellent choice for industrial control, automotive systems, consumer electronics, home automation, and various other embedded systems that demand reliability and efficiency.

Conclusion

Overall, the NXP S9S08AW16AE0VFT is a versatile microcontroller that balances performance with power efficiency. Its comprehensive set of features and capabilities make it a go-to solution for developers and engineers looking to create sophisticated embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.8321 $58.3210
25+ $4.7853 $119.6325
38+ $4.6359 $176.1642
52+ $4.4863 $233.2876
67+ $4.3367 $290.5589
90+ $3.8881 $349.9290
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,140 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess