EN
  • EN
  • DE

S9S08AW32E7VFGE

Part No S9S08AW32E7VFGE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 44LQFP  /  S08 series Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 44-LQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series S08
Package Tray
Core Processor S08
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 34
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 2K x 8
Supply Voltage - Operating 2.7V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 44-LQFP
Supplier Device Package 44-LQFP (10x10)
Base Product Number S9S08
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 935315019557
Standard Package 160
Win Source Part Number 1010564-S9S08AW32E7VFGE
Ultra Librarian 3D Model Ultra Librarian S9S08AW32E7VFGE CAD Model

Description

The NXP S9S08AW32E7VFGE microcontroller is a versatile and powerful 8-bit MCU from NXP's HCS08 family, designed for embedded systems requiring low power consumption and high performance. This microcontroller is ideal for a wide range of applications in industrial control, automotive, consumer electronics, and Internet of Things (IoT) devices.

Key Features

  • Core: S08 central processing unit (CPU) up to 40 MHz at 5V.
  • Memory: 32KB of on-chip flash memory with 100,000 write/erase cycles durability and 2KB of RAM.
  • Advanced Clock: Supports a range of clock sources for flexible power management, including a crystal oscillator and a 1kHz low-power oscillator for watchdog and other timing functions.
  • Robust I/O Options: Multiple general-purpose input/output (GPIO) pins, serial communication interfaces (SCI, SPI, I2C), and an 8-channel, 10-bit analog-to-digital converter (ADC).
  • Timers: Enhanced timer module (ETM) and 2-channel timer/pulse width modulator (TPM) for precise event timing and waveform generation.
  • Low Power Modes: Multiple power-saving modes, including stop and wait modes, to optimize energy efficiency.
  • Package: 44-pin LQFP (Low-Profile Quad Flat Package) for compact design and easy integration.
  • Temperature Range: Operating temperature range from -40°C to 85°C, suitable for harsh environments.
  • Development Support: Comprehensive development support with NXP's CodeWarrior Development Studio and a rich set of software libraries.

Applications

The S9S08AW32E7VFGE microcontroller is engineered for applications that require robust operation, connectivity, and precision. Its feature set makes it a prime choice for:

  • Automotive systems such as body control modules and sensor nodes.
  • Industrial automation including motor control and process monitoring.
  • Consumer electronics like wearables and smart appliances.
  • IoT devices requiring efficient power management and connectivity.

With its rich set of features and reliable performance, the NXP S9S08AW32E7VFGE microcontroller is a go-to solution for designers looking to create sophisticated and power-conscious embedded systems.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.1809 $64.6281
20+ $5.8920 $117.8400
31+ $5.7078 $176.9418
42+ $5.5237 $231.9954
55+ $5.3396 $293.6780
73+ $4.7872 $349.4656
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,610 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess