EN
  • EN
  • DE

S9S08AW60E5VPUE

Part No S9S08AW60E5VPUE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 60KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Tray
Core Processor S08
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 54
Program Memory Size 60KB (60K x 8)
Program Memory Type FLASH
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 16x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Part Number Series S9S08AW60
Manufacturer Pack Quantity 800
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809529-S9S08AW60E5VPUE
Ultra Librarian 3D Model Ultra Librarian S9S08AW60E5VPUE CAD Model

Description

The NXP S9S08AW60E5VPUE is a high-performance microcontroller designed to cater to a wide range of applications requiring robust control and processing capabilities. This product is part of the HCS08 family of 8-bit microcontrollers, which are well-known for their efficiency, versatility, and ease of use.

At the heart of the S9S08AW60E5VPUE is a powerful HCS08 core with a maximum CPU frequency of 40 MHz. This core is complemented by 60KB of on-chip flash memory, which is ample for storing complex programs and routines. Additionally, the microcontroller offers 2KB of RAM, ensuring smooth operation and sufficient working memory for multitasking and data manipulation.

One of the standout features of this microcontroller is its rich set of integrated peripherals. It includes an 8-channel, 10-bit Analog-to-Digital Converter (ADC) that allows for precise measurement of analog signals, making it ideal for sensor interfacing and data acquisition tasks. It also sports two SCI (Serial Communication Interface) modules, providing robust serial communication capabilities for interfacing with other microcontrollers, computers, or serial devices.

For applications requiring timing and pulse-width modulation, the S9S08AW60E5VPUE is equipped with an 8-channel Timer/PWM module. This feature enables precise control over motors, lighting, and other PWM-driven devices. Moreover, the microcontroller includes an I2C module for serial communication, which is perfect for connecting to a variety of sensors and peripherals using the popular I2C protocol.

The S9S08AW60E5VPUE is designed with robustness in mind. It operates over an extended temperature range and is housed in a 64-QFP (Quad Flat Package) that ensures reliability and ease of integration into various hardware designs. With its low power consumption and a wide voltage range, this microcontroller is an excellent choice for battery-operated or power-sensitive applications.

In summary, the NXP S9S08AW60E5VPUE microcontroller is a versatile and powerful component suitable for a broad array of applications, from industrial control systems to consumer electronics. Its combination of processing power, memory capacity, and integrated peripherals makes it a go-to solution for engineers and developers looking for a reliable and efficient microcontroller.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess