EN
  • EN
  • DE

LT3580MPMS8E#TRPBF

Part No LT3580MPMS8E#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG MULTI CONFG ADJ 2A 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive or Negative
Topology Boost, Cuk, SEPIC
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 2.5V
Voltage - Input (Max) 32V
Voltage - Output (Min/Fixed) 5V
Voltage - Output (Max) 42V (Switch)
Current - Output 2A (Switch)
Frequency - Switching 200kHz ~ 2MHz
Synchronous Rectifier No
Temperature Range - Operating -55°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 8-MSOP-EP
Base Product Number LT3580
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 878712-LT3580MPMS8E#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3580MPMS8E#TRPBF CAD Model

Description

Product Overview: LT3580MPMS8E#TRPBF from Analog Devices Inc.

The LT3580MPMS8E#TRPBF is a versatile and robust DC/DC converter integrated circuit manufactured by Analog Devices Inc., a leader in high-performance analog technology. This compact and efficient component is designed to cater to a wide array of applications, from portable devices to industrial systems, where reliable power conversion is crucial.

Key Features

  • Wide Input Voltage Range: The device supports a broad input voltage range, making it suitable for various supply voltages and capable of handling fluctuating inputs with ease.
  • Adjustable Switching Frequency: With a switching frequency that can be adjusted from 200kHz to 2.5MHz, designers have the flexibility to optimize the converter for size, efficiency, or required output dynamics.
  • Integrated Boost/Inverting Switch: The LT3580MPMS8E#TRPBF features an internal 2A, 42V switch, which allows for boost, SEPIC, or inverting power supply configurations without the need for an external diode.
  • High-Temperature Operation: This component is designed to operate reliably in extreme temperature conditions, making it suitable for industrial and automotive applications where high temperatures are common.
  • Multiple Protection Features: It includes under-voltage lockout, current limiting, and thermal shutdown to ensure the protection of the device under abnormal operating conditions.
  • Small Footprint: Housed in a compact MSOP-8 package, the LT3580MPMS8E#TRPBF is ideal for space-constrained applications.

Applications

Thanks to its versatile nature and robust design, the LT3580MPMS8E#TRPBF can be employed in a variety of applications, including:

  • Portable electronics
  • Battery-powered equipment
  • Industrial power supplies
  • Automotive and avionics power systems
  • Medical devices

Conclusion

The LT3580MPMS8E#TRPBF from Analog Devices Inc. is a high-performance, adaptable, and reliable solution for your power conversion needs. Its ability to handle a wide range of input voltages, adjustable switching frequency, and integrated protections make it a strong candidate for any design requiring a compact, efficient, and high-temperature tolerant DC/DC converter.

You May Also Be Interested in

Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0310 $54.2790
21+ $4.9485 $103.9185
32+ $4.7939 $153.4048
44+ $4.6393 $204.1292
56+ $4.4846 $251.1376
75+ $4.0207 $301.5525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,590 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess