EN
  • EN
  • DE

S9S08DZ16F1CLC

Part No S9S08DZ16F1CLC
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 32LQFP  /  S08 series Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series S08
Package Tray
Product Status Obsolete
Core Processor S08
Core Size 8-Bit
Speed 40MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 25
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 1K x 8
Supply Voltage - Operating 2.7V ~ 5.5V
Data Converters A/D 10x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 32-LQFP
Supplier Device Package 32-LQFP (7x7)
Base Product Number S9S08
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 1,250
Win Source Part Number 1145433-S9S08DZ16F1CLC
Ultra Librarian 3D Model Ultra Librarian S9S08DZ16F1CLC CAD Model

Description

The NXP S9S08DZ16F1CLC is a high-performance microcontroller designed to cater to a wide range of applications requiring efficient power management, robust functionality, and compact design. This microcontroller is part of the S08D family, known for its exceptional integration and versatility, making it an ideal choice for automotive, industrial, and consumer applications.

Key Features:

  • CPU: 8-bit HCS08 Central Processing Unit (CPU) that provides a perfect balance between speed and power efficiency.
  • Flash Memory: 16 KB of on-chip in-circuit programmable flash memory with the capability to endure 100,000 write/erase cycles, ensuring long-term reliability for your application's firmware.
  • RAM: 1 KB of Random Access Memory (RAM) allowing for efficient data storage and manipulation during operation.
  • Speed: Operating at speeds of up to 40 MHz, this microcontroller can handle complex tasks and processes without lag, ensuring smooth operation.
  • I/O Ports: Multiple input/output ports providing a wide range of connectivity options to interface with peripherals and other devices.
  • Analog-to-Digital Converter (ADC): Integrated 10-bit ADC that allows for precise analog signal measurement and conversion to digital data.
  • Timers: Enhanced timer systems including an 8-channel, 16-bit timer for accurate event measurement and motor control.
  • Communication Interfaces: Comprehensive communication protocols including SCI (Serial Communication Interface), SPI (Serial Peripheral Interface), and IIC (Inter-Integrated Circuit).
  • Temperature Range: Operating temperature range from -40°C to +105°C, suitable for harsh environments.
  • Packaging: Available in a 48-pin LQFP (Low-Profile Quad Flat Package) that optimizes board space without compromising on performance.

Applications:

The versatility of the S9S08DZ16F1CLC makes it an excellent microcontroller for a variety of applications. It is particularly well-suited for automotive control systems, including body electronics and sensors. In the industrial sector, it can be used for automation control, monitoring systems, and smart metering. Consumer electronics such as home appliances, personal gadgets, and gaming peripherals also benefit from its robust feature set.

With its combination of performance, integration, and flexibility, the NXP S9S08DZ16F1CLC microcontroller is a solid choice for designers looking to develop advanced, reliable, and cost-effective products.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.9090 $54.5450
12+ $8.9510 $107.4120
18+ $8.6713 $156.0834
24+ $8.3916 $201.3984
31+ $8.1119 $251.4689
42+ $7.2727 $305.4534
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 490 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess