EN
  • EN
  • DE

S9S08QD4J1VSC

Part No S9S08QD4J1VSC
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 4KB FLASH 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features S08 series Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH 8-SOIC
Manufacturer NXP
Series S08
Package Tube
Core Processor S08
Core Size 8-Bit
Speed 16MHz
Peripherals LVD, POR, PWM, WDT
Number of I/O 4
Program Memory Size 4KB (4K x 8)
Program Memory Type FLASH
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 4x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name S9S08
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 98
Popularity High
Supply and Demand Status Balance
Win Source Part Number 893381-S9S08QD4J1VSC
Ultra Librarian 3D Model Ultra Librarian S9S08QD4J1VSC CAD Model

Description

The NXP S9S08QD4J1VSC is a highly efficient and versatile 8-bit microcontroller designed to cater to a wide range of applications, particularly those requiring low power consumption and high performance. This microcontroller is part of the S08 family, which is renowned for its robust architecture, ease of use, and integration of a rich set of peripherals.

Key Features:

  • Core: The device is built around the HCS08 core, which operates at a maximum frequency of up to 40 MHz, providing a perfect balance between speed and power efficiency.
  • Memory: It comes with 4 KB of on-chip flash memory, which is ideal for storing firmware and application code, and 256 bytes of RAM for efficient data processing.
  • I/O Ports: The S9S08QD4J1VSC offers multiple general-purpose input/output (GPIO) ports, allowing for flexible interfacing with a variety of peripherals and sensors.
  • Analog-to-Digital Converter: An integrated 10-bit ADC enables the microcontroller to convert analog signals into digital data, which is crucial for applications involving sensor data acquisition.
  • Timers: The inclusion of an 8-bit and 16-bit timer supports complex timing operations and pulse width modulation (PWM) for tasks such as motor control.
  • Communication Interfaces: It supports various communication protocols, including I2C, SPI, and SCI, facilitating easy data exchange with other devices.
  • Low Power Modes: Multiple power-saving modes are available to reduce power consumption during idle periods, making it suitable for battery-powered and energy-sensitive applications.
  • Package: The microcontroller is available in a compact 8-pin SOIC package, allowing for space-efficient designs.

Applications:

The NXP S9S08QD4J1VSC is an ideal choice for a wide array of applications, including but not limited to industrial control systems, consumer electronics, automotive modules, home automation, and portable medical devices. Its robust feature set and adaptability make it a go-to solution for designers looking to create sophisticated and power-conscious electronic products.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5803 $55.3105
80+ $1.2967 $103.7360
120+ $1.2562 $150.7440
165+ $1.2156 $200.5740
215+ $1.1751 $252.6465
285+ $1.0536 $300.2760
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,978 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess