EN
  • EN
  • DE

S9S08QD4J2MSCR

Part No S9S08QD4J2MSCR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 4KB FLASH 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Core Processor S08
Part Core Size 8-Bit
Speed(Frequency) 16MHz
Number of I/O 4
Program Memory Size 4KB (4K x 8)
Program Memory Type FLASH
Data RAM Size 256 x 8
Supply Voltage - Operating 2.7 V to 5.5 V
Data Converters A/D 4x10b
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 8-SOIC
Win Source Part Number 1094220-S9S08QD4J2MSCR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S9S08QD4J2MSCR CAD Model

Description

Introducing the NXP S9S08QD4J2MSCR Microcontroller

The NXP S9S08QD4J2MSCR is a high-performance microcontroller designed to meet the needs of a wide range of industrial, automotive, and consumer applications. This versatile MCU is part of NXP's S08 family, renowned for their robustness, reliability, and efficiency. The S9S08QD4J2MSCR is engineered to deliver exceptional performance with low power consumption, making it an ideal choice for power-sensitive applications.

Key Features

  • Advanced HCS08 Core: At the heart of the S9S08QD4J2MSCR is the HCS08 core, which operates at a bus speed of up to 20 MHz. The core is designed for rapid processing and supports a wide range of instructions for complex computations and control tasks.
  • Memory: Equipped with 4KB of on-chip flash memory, the device offers ample space for application code, which is essential for systems that require firmware updates or data storage. Additionally, it includes 256 bytes of RAM for efficient data handling and processing.
  • I/O Capabilities: The microcontroller features multiple general-purpose input/output (GPIO) pins that allow for flexible interfacing with other components and peripherals. These I/O pins are highly configurable to suit various application requirements.
  • Robust Timer System: A comprehensive timer system includes an 8-channel, 16-bit timer/pulse-width modulator (TPM) module, providing precise timing control for a range of applications, from motor control to event counting.
  • Analog-to-Digital Converter: The integrated 10-bit ADC enables the microcontroller to convert analog signals to digital data, facilitating the use of sensors and analog inputs within your application.
  • Low Power Modes: With multiple power-saving modes, the S9S08QD4J2MSCR excels in applications where energy efficiency is paramount. These modes allow the device to reduce power consumption when full operation is not required.

Applications

The S9S08QD4J2MSCR is adept at handling a variety of applications, from automotive control systems to consumer electronics. Its robust set of features and low-power operation make it particularly well-suited for:

  • Automotive control units
  • Industrial automation systems
  • Smart sensors and monitoring devices
  • Battery-operated devices
  • Home automation and smart appliances

With its combination of performance, flexibility, and power efficiency, the NXP S9S08QD4J2MSCR microcontroller is a compelling solution for designers seeking to develop advanced, reliable, and cost-effective products.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess