EN
  • EN
  • DE

EMG2DXV5T5G

Part No EMG2DXV5T5G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Arrays, Pre - Biased
Description TRANS 2NPN PREBIAS 0.23W SOT553
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity 2 NPN - Pre-Biased (Dual)
Maximum Current Collector 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Resistor - Base (R1) (Ohms) 47k
Resistor - Emitter Base (R2) (Ohms) 47k
Typical Gain (hFE) (Min) 80 @ 5mA, 10V
Max Vce (sat) 250mV @ 300μA, 10mA
Collector Cut-off Current(Max) 500nA
Maximum Power Dissipation 230mW
Mounting SMD (SMT)
Case / Package SOT-553
Win Source Part Number 104343-EMG2DXV5T5G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EMG2DXV5T5G CAD Model

Description

The EMG2DXV5T5G from ON Semiconductor is a state-of-the-art dual electrostatic discharge (ESD) protection diode designed to safeguard sensitive electronic components from static electricity and voltage transients. This device is an essential component in the modern electronics industry, offering robust protection for integrated circuits in a wide range of applications such as mobile phones, portable devices, and high-speed data lines.

Key Features:

  • Low Clamping Voltage: The EMG2DXV5T5G provides a low clamping voltage, ensuring that the protected components are shielded from high transient voltages while maintaining signal integrity.
  • High ESD Protection: With its ability to withstand ESD events, this diode offers excellent immunity against electrostatic discharges, meeting or exceeding the IEC61000-4-2 standard.
  • Low Leakage Current: The device features a very low leakage current, which is crucial for power-sensitive applications, helping to conserve battery life and reduce power consumption.
  • Fast Response Time: The diode's fast response time to transient events ensures quick and effective protection, minimizing the risk of damage to the protected component.
  • Small Package Size: Housed in a compact SOT-553 package, the EMG2DXV5T5G saves valuable board space, making it ideal for space-constrained applications.

Applications:

The EMG2DXV5T5G is versatile and can be used in various applications that require ESD protection. Some common applications include:

  • USB 2.0 and 3.0 Power and Data Lines
  • HDMI 1.3 and 1.4 Interface
  • Portable Electronics
  • Smartphones and Tablets
  • High-Speed Data Lines and LVDS

Product Specifications:

The EMG2DXV5T5G features a breakdown voltage of 6.8 V, a maximum clamping voltage of 15 V at 8 A, and a maximum reverse leakage current of 0.5 µA at 5 V. It is designed to operate within the temperature range of -55°C to +150°C, making it suitable for a wide range of environmental conditions.

With its combination of features, the EMG2DXV5T5G from ON Semiconductor is an excellent choice for designers looking to incorporate robust ESD protection into their electronic systems without compromising on performance or space.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PREBIAS 1NPN 1PNP 6-TSSOP
Need more? Email Us
Rohm Semiconductor
TRANS PREBIAS 2NPN 50V UMT6
Need more? Email Us
Nexperia USA Inc.
TRANS PREBIAS 1NPN 1PNP 6-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
TRANS PREBIAS 1NPN 1PNP 50V ES6
Need more? Email Us
ON Semiconductor
TRANS PREBIAS 1NPN 1PNP SOT-563
Lowest to $1.4553
ON Semiconductor
TRANS PREBIAS 1NPN 1PNP SOT-963
Lowest to $0.3440
Nexperia USA Inc.
TRANS PREBIAS 2NPN 50V 6-TSSOP
Lowest to $0.0708
Toshiba Semiconductor and Storage
TRANS PREBIAS 1NPN 1PNP 50V US6
Need more? Email Us
Nexperia USA Inc.
TRANS PREBIAS 1NPN 1PNP 6-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
790+ $0.0735 $58.0650
1,920+ $0.0603 $115.7760
2,965+ $0.0584 $173.1560
4,085+ $0.0566 $231.2110
5,290+ $0.0547 $289.3630
7,080+ $0.0490 $346.9200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,600 pieces
MOQ: 790 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess