EN
  • EN
  • DE

S9S12B128J3VFUE

Part No S9S12B128J3VFUE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 80QFP / * Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP
Series *
Package Tray
Product Status Obsolete
Programmable Not Verified
Base Product Number S9S12
Standard Package 420 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
Win Source Part Number 1318784-S9S12B128J3VFUE
Ultra Librarian 3D Model Ultra Librarian S9S12B128J3VFUE CAD Model

Description

The NXP S9S12B128J3VFUE is a highly integrated microcontroller designed for automotive and industrial applications that require robust operation and high levels of real-time performance. Part of the S12B family, this microcontroller is built on the HCS12 core, which offers a blend of 16-bit power and efficiency, making it ideal for a wide range of control applications.

Key Features:

  • Core: The device features a 16-bit HCS12 CPU, providing a perfect balance between processing power and energy efficiency, enabling complex tasks to be handled with ease.
  • Memory: It comes with 128 KB of Flash memory and 4 KB of RAM, allowing ample space for program storage and execution.
  • Timers: Multiple timers including an 8-channel 16-bit timer, a 2-channel 16-bit timer, and a Real-Time Interrupt timer, facilitate precise event management and scheduling.
  • Communication Interfaces: Equipped with a range of communication interfaces such as SCI (Serial Communication Interface), SPI (Serial Peripheral Interface), and I2C, the S9S12B128J3VFUE ensures versatile connectivity options.
  • Input/Output: Numerous I/O ports with interrupt capability provide the flexibility needed to interface with a wide array of sensors, actuators, and other peripherals.
  • Operating Voltage: Operating voltage ranges from 2.35V to 5.25V, accommodating various power supply configurations and ensuring compatibility with both 3.3V and 5V systems.
  • Temperature Range: It operates over an extended temperature range, making it suitable for harsh environmental conditions.
  • Packaging: The microcontroller is available in a 64-pin QFP package, which is conducive to space-constrained applications.

Applications:

The S9S12B128J3VFUE is designed to meet the demanding requirements of automotive applications such as engine control, body electronics, and vehicle networking. Additionally, its robust feature set makes it an excellent choice for industrial control systems, robotics, and other applications requiring high reliability and real-time performance.

In summary, the NXP S9S12B128J3VFUE microcontroller is a powerful and versatile solution for developers looking to create sophisticated and reliable systems in the automotive and industrial sectors.

You May Also Be Interested in

CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess