EN
  • EN
  • DE

S9S12G192F0VLL

Part No S9S12G192F0VLL
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 192KB FLASH 100LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 12V1 series Microcontroller IC 16-Bit 25MHz 192KB (192K x 8) FLASH 100-LQFP (14x14)
Manufacturer NXP
Series HCS12
Package Tray
Core Processor 12V1
Core Size 16-Bit
Speed 25MHz
Connectivity CANbus, IrDA, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 86
Program Memory Size 192KB (192K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
Supply Voltage 3.13V ~ 5.5V
Data Converters A/D 16x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 100-LQFP
Case / Package 100-LQFP (14x14)
Family Name S9S12
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 568-14246, 935317761557, S9S12G192F0VLL-ND
Quantity per package 450
Popularity High
Supply and Demand Status Balance
Win Source Part Number 893405-S9S12G192F0VLL
Ultra Librarian 3D Model Ultra Librarian S9S12G192F0VLL CAD Model

Description

NXP S9S12G192F0VLL Microcontroller

The NXP S9S12G192F0VLL is a high-performance microcontroller designed for automotive and industrial applications. This device is part of the HCS12 family, which is renowned for its robust architecture and rich feature set, tailored to meet the stringent requirements of embedded control systems. The S9S12G192F0VLL is built on a 16-bit S12 core, offering a perfect blend of processing power and efficiency, ideal for applications that require a combination of real-time performance and low power consumption.

With 192 KB of flash memory, the S9S12G192F0VLL provides ample space for complex application code and data storage. The non-volatile flash memory ensures that critical data is preserved even when the power supply is interrupted. Additionally, the microcontroller boasts 12 KB of RAM, offering sufficient working memory for tasks that require quick and temporary data manipulation.

The device operates at a frequency of up to 25 MHz, delivering the computational speed needed for tasks such as sensor data processing, actuator control, and communication protocol handling. Its advanced interrupt handling capabilities ensure that high-priority tasks are serviced promptly, enhancing the system's responsiveness and reliability.

Connectivity is a strong suit of the S9S12G192F0VLL, featuring multiple communication interfaces such as SCI (Serial Communication Interface), SPI (Serial Peripheral Interface), and I2C, facilitating easy integration with other components in a complex system. These interfaces enable the microcontroller to communicate with sensors, actuaries, and other microcontrollers, making it a versatile choice for networked applications.

The microcontroller also includes a rich set of peripherals, such as an 8-channel 10-bit Analog-to-Digital Converter (ADC) for interfacing with analog sensors, a timer module for precise event timing, and a PWM (Pulse Width Modulation) module for controlling motors and other actuators. These integrated peripherals reduce the need for external components, saving space and cost on the overall system design.

Designed with reliability in mind, the S9S12G192F0VLL operates across an extended temperature range, making it suitable for harsh environments. Its robust design and comprehensive diagnostic features ensure stable operation under a variety of conditions, making it a trusted choice for mission-critical applications.

In summary, the NXP S9S12G192F0VLL microcontroller stands out as a powerful and versatile component, ideal for automotive and industrial applications that demand high reliability, connectivity, and real-time performance.

You May Also Be Interested in

Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.5263 $57.6315
11+ $9.4575 $104.0325
17+ $9.1620 $155.7540
23+ $8.8664 $203.9272
30+ $8.5709 $257.1270
40+ $7.6842 $307.3680
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,800 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess