EN
  • EN
  • DE

S9S12G48BCLCR

Part No S9S12G48BCLCR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 48KB FLASH 32LQFP  /  12V1 series Microcontroller IC 16-Bit 25MHz 48KB (48K x 8) FLASH 32-LQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series HCS12
Package Tape & Reel (TR)
Core Processor 12V1
Core Size 16-Bit
Speed 25MHz
Connectivity CANbus, IrDA, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 26
Program Memory Size 48KB (48K x 8)
Program Memory Type FLASH
EEPROM Size 1.5K x 8
RAM Size 4K x 8
Supply Voltage - Operating 3.13V ~ 5.5V
Data Converters A/D 12x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 32-LQFP
Supplier Device Package 32-LQFP (7x7)
Base Product Number S9S12
Other Names 935359308528
Standard Package 2,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264227-S9S12G48BCLCR
Ultra Librarian 3D Model Ultra Librarian S9S12G48BCLCR CAD Model

Description

The NXP S9S12G48BCLCR is a high-performance microcontroller unit (MCU) designed for advanced automotive and industrial applications. This powerful MCU is a part of NXP's HCS12 family, which is renowned for its robust architecture, exceptional performance, and reliability in demanding environments.

Key Features:

  • Core: The S9S12G48BCLCR is built around the 16-bit HCS12X CPU, which operates at a frequency of up to 50 MHz. This core provides a perfect blend of processing power and efficiency, making it suitable for a wide range of applications.
  • Memory: It comes equipped with 48 KB of flash memory, allowing for substantial program storage, and 4 KB of RAM for efficient data handling.
  • Advanced Control: The MCU features a rich set of peripherals including multiple timers, communication interfaces such as SCI, SPI, and I2C, and an 8-channel 10-bit analog-to-digital converter (ADC) for versatile control and interfacing capabilities.
  • Connectivity: With its integrated CAN module, the S9S12G48BCLCR ensures reliable communication in automotive networks, facilitating diagnostics and network management.
  • Package: The device is available in an 80-pin LQFP package, which is designed to save space on printed circuit boards while still offering ample I/O options for complex applications.
  • Temperature Range: It operates within an extended temperature range from -40°C to 125°C, making it suitable for harsh operating conditions.

Applications:

The NXP S9S12G48BCLCR MCU is ideal for a variety of applications, including but not limited to:

  • Automotive control systems
  • Industrial control systems
  • Motor control
  • Sensor management
  • Body control modules

With its robust feature set and reliable performance, the S9S12G48BCLCR is a versatile solution that meets the stringent requirements of modern embedded systems. Whether it's for automotive safety, advanced industrial control, or efficient motor management, this NXP MCU stands out as a top choice for developers and engineers.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess