EN
  • EN
  • DE

TLV320AIC3107IRSBT

Part No TLV320AIC3107IRSBT
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description IC MONO/STER AUD CODEC LP 40WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Stereo Audio
Data Interface I2C, Serial
Resolution (Bits) 24 b
Number of ADCs / DACs 2 / 2
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 92 / 96
Dynamic Range, ADCs / DACs (db) Typ 91 / 92
Analog Supply Voltage 2.7 V to 3.6 V
Digital Supply Voltage 1.525 V to 1.95 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 40-WQFN (5x5)
Win Source Part Number 033030-TLV320AIC3107IRSBT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV320AIC3107IRSBT CAD Model

Description

TLV320AIC3107IRSBT - Texas Instruments

The TLV320AIC3107IRSBT is a low-power stereo audio codec equipped with a high-fidelity audio interface, designed for portable digital audio applications. Manufactured by Texas Instruments, this codec integrates a multitude of features to facilitate high-quality audio capture and playback in a compact, power-efficient package.

Featuring an advanced sigma-delta modulator and digital audio processing, the TLV320AIC3107IRSBT provides superior audio performance with a signal-to-noise ratio (SNR) that ensures clear, crisp sound reproduction. It is capable of handling a wide range of sample rates, from 8 kHz to 96 kHz, making it versatile enough for various audio standards and quality preferences.

The device supports multiple audio input and output channels, with configurable analog inputs that can be tailored for single-ended or differential inputs. Its microphone interface is robust, offering integrated microphone bias, a programmable gain amplifier, and automatic gain control, which are essential for capturing high-quality audio without distortion or noise.

On the output side, the TLV320AIC3107IRSBT boasts a high-power headphone amplifier that can drive a wide range of headphones, ensuring compatibility with most consumer audio equipment. Additionally, it includes programmable tone and volume controls, giving users the ability to fine-tune the audio output to their preferences.

The codec operates on a low-voltage power supply, which is ideal for battery-operated devices, and it features power-saving modes that significantly reduce power consumption when the audio subsystem is idle. With its I2C control interface, the TLV320AIC3107IRSBT is easily programmable, allowing for seamless integration into various system designs.

The TLV320AIC3107IRSBT comes in a compact QFN package, suitable for space-constrained applications such as smartphones, tablets, and other portable multimedia devices. With its combination of performance, power efficiency, and integration, the TLV320AIC3107IRSBT is a top choice for designers looking to enhance the audio experience in their products.

You May Also Be Interested in

Texas Instruments
Low-Power Stereo Audio CODEC
Lowest to $12.3011
Texas Instruments
LOW-POWER, HIGHLY-INTEGRATED, PROGRAMMABLE 16-Bit, 26-KSPS MONO CODEC
Lowest to $50.4322
Cirrus Logic Inc.
IC CODEC 108DB 192KHZ 52-MQFP
Need more? Email Us
AKM Semiconductor Inc.
3V 16BIT ADC&DAC WITH BUILT-IN PGA | IC DAC ADC W/PGA VSOP
Lowest to $31.2813
Rochester Electronics
AC97 SOUNDMAX CODEC
Lowest to $10.2887
AKM Semiconductor Inc.
Dual PCM CODEC for ISDN/VoIP TERMINAL ADAPTER | IC PCM CODEC 2CH 3.3V 24SSOP
Lowest to $4.8972
Cirrus Logic Inc.
IC CODEC AUDIO HUB W/DSP 137WCSP
Need more? Email Us
Cirrus Logic Inc.
Low Power, Stereo CODEC with Headphone Amp
Lowest to $4.3096
Texas Instruments
Layout and Grounding Guidelines for TLV320AIC2x | IC CODEC 16BIT DUAL PROG 48-TQFP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.1378 $54.8268
14+ $7.4977 $104.9678
21+ $7.2634 $152.5314
29+ $7.0291 $203.8439
37+ $6.7948 $251.4076
50+ $6.0919 $304.5950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,100 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess