EN
  • EN
  • DE

S9S12G48F0MLF

Part No S9S12G48F0MLF
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 48KB FLASH 48LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Tray
Core Processor 12V1
Core Size 16-Bit
Speed 25MHz
Connectivity CANbus, IrDA, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 40
Program Memory Size 48KB (48K x 8)
Program Memory Type FLASH
EEPROM Size 1.5K x 8
RAM Size 4K x 8
Voltage - Supply (Vcc/Vdd) 3.13V ~ 5.5V
Data Converters A/D 12x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Part Number Series S9S12G48
Manufacturer Pack Quantity 1,250
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809517-S9S12G48F0MLF
Ultra Librarian 3D Model Ultra Librarian S9S12G48F0MLF CAD Model

Description

NXP S9S12G48F0MLF Microcontroller

The NXP S9S12G48F0MLF is a versatile and powerful microcontroller that is part of the S12G Microcontroller family. Designed for automotive and industrial applications, this microcontroller integrates a rich set of features to support a wide range of functions from simple control tasks to complex embedded systems.

Key Features:

  • 16-bit HCS12 Core: The S9S12G48F0MLF is built around the high-performance 16-bit HCS12 CPU core, which operates at a frequency of up to 25 MHz. This core is designed for rapid processing and efficient control of various peripherals.
  • Memory: It comes equipped with 48 KB of on-chip flash memory, which is highly reliable and provides secure storage for the user's application code. Additionally, it offers 4 KB of EEPROM and 2 KB of RAM, facilitating robust data management and manipulation.
  • Digital and Analog Peripherals: The microcontroller includes a range of peripherals such as multiple digital communication interfaces (SCI, SPI, I2C), 8-channel 10-bit Analog-to-Digital Converter (ADC), and a 6-channel PWM module, making it suitable for interfacing with sensors, actuators, and other electronic components.
  • Input/Output: With up to 59 general-purpose input/output (GPIO) pins, the S9S12G48F0MLF offers ample flexibility for interfacing with external circuits and devices.
  • Package: The device is available in a 48-pin Low-profile Quad Flat Package (LQFP), which is ideal for space-constrained applications.
  • Temperature Range: It operates within an extended temperature range from -40°C to +125°C, ensuring reliable performance in harsh environments.
  • Development Support: NXP provides comprehensive development support for the S9S12G48F0MLF, including software libraries, development tools, and reference designs to help accelerate the design process.

Applications:

The robust feature set of the S9S12G48F0MLF makes it an excellent choice for a variety of applications, such as:

  • Automotive control systems
  • Industrial automation and control
  • Robotics and motor control
  • Consumer electronics
  • Medical devices

With its combination of performance, memory options, and extensive peripheral set, the NXP S9S12G48F0MLF microcontroller is an ideal solution for designers seeking a reliable and flexible MCU for their next project.

You May Also Be Interested in

Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.4320 $56.5920
13+ $7.7391 $100.6083
21+ $7.4972 $157.4412
28+ $7.2554 $203.1512
36+ $7.0136 $252.4896
48+ $6.2880 $301.8240
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess